EN
  • EN
  • DE

STEVAL-IHM030V1

Part No STEVAL-IHM030V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STM8S208
Primary Attributes Motors (DC)
Supplied Contents Board(s)
Secondary Attributes Bidirectional Drive, 24V up to 2kW
Other Names 497-10837,-497-10837
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284499-STEVAL-IHM030V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM030V1 CAD Model

Description

The STEVAL-IHM030V1 is a compact, high-performance motor control drive system from STMicroelectronics designed for driving three-phase brushless DC motors. This evaluation board is a part of ST's motor control ecosystem, providing a versatile platform for engineers and developers to innovate and optimize their motor control applications.

At the heart of the STEVAL-IHM030V1 is the advanced L6230 driver, which is capable of operating at voltages ranging from 8 to 52 volts. This allows for a wide range of motor types and sizes to be driven with efficiency and precision. The L6230 integrates a triple half-bridge driver with all the necessary features to ensure safe operation, including overcurrent, overtemperature, and undervoltage lockout protection.

The evaluation board is designed with a focus on user-friendliness and ease of integration. It includes a variety of configurable parameters that can be adjusted to meet the specific requirements of the application, such as PWM frequency and duty cycle. Additionally, the STEVAL-IHM030V1 is equipped with a user-friendly interface that includes LED indicators for status monitoring and diagnostic purposes.

For developers looking to customize their motor control solutions, the STEVAL-IHM030V1 provides a robust hardware base that can be paired with ST's extensive software development tools. This includes the STM32Cube software suite, which offers a comprehensive set of libraries and examples to streamline the development process.

The board also features several connectors that allow for easy interfacing with external control units, such as microcontrollers or computers. This modularity ensures that the STEVAL-IHM030V1 can be seamlessly integrated into a larger system or used as a standalone unit for testing and prototyping.

In summary, the STEVAL-IHM030V1 from STMicroelectronics is a sophisticated and flexible solution for anyone looking to develop advanced motor control systems. With its robust hardware, comprehensive protection features, and compatibility with ST's software tools, this evaluation board is an invaluable asset for both hobbyists and professionals in the field of motor control.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess