EN
  • EN
  • DE

STEVAL-IFN001V2

Part No STEVAL-IFN001V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 16-Bit
Utilized IC / Part ST10F276
Primary Attributes Flash MCU with DSP Functionalities
Supplied Contents Board(s)
Secondary Attributes CAN, I²C, RS-232 and RS-485 Interfaces
Other Names 497-6399,STEVAL-IFN001V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1284500-STEVAL-IFN001V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFN001V2 CAD Model

Description

The STEVAL-IFN001V2 is a highly versatile evaluation board from STMicroelectronics, designed specifically for industrial applications. This board is centered around the robust L6360 IO-Link master transceiver and is an essential tool for developers and engineers looking to explore the capabilities of IO-Link communication protocols in their industrial systems.

Key Features

  • L6360 IO-Link Master Transceiver: The heart of the STEVAL-IFN001V2 is the L6360 transceiver, which facilitates bidirectional communication and provides a robust interface between the controller and sensors/actuators.
  • Multi-Protocol Support: The board supports IO-Link (COM1, COM2, COM3 modes), SIO mode, and I2C interface, making it highly adaptable to various communication requirements.
  • Integrated Protection Features: The STEVAL-IFN001V2 is designed with protection in mind, featuring over-temperature protection, CQ pin short-circuit protection, and under-voltage lockout to ensure reliable operation in industrial environments.
  • Easy-to-Use Interface: It comes with a user-friendly interface, including LED indicators for status and diagnostics, making it easier to monitor and debug the system.
  • Flexible Power Supply: The board is equipped with a wide range power supply input, catering to various industrial applications.
  • Configurable Settings: Onboard jumpers and trimmers allow for easy configuration and customization of settings to match specific application requirements.

Applications

The STEVAL-IFN001V2 is ideal for a range of industrial applications, including factory automation, process control, and machine tools. Its robust design and communication capabilities make it suitable for developing sophisticated industrial systems with advanced diagnostic and monitoring features.

Why Choose STEVAL-IFN001V2?

For developers looking to streamline their industrial communication systems, the STEVAL-IFN001V2 offers a compact, powerful, and highly adaptable solution. Its combination of the L6360 transceiver, multi-protocol support, and comprehensive protection features provide a reliable platform for developing and testing IO-Link master applications with confidence.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess