EN
  • EN
  • DE

APEK4923GET-01-T-DK

Part No APEK4923GET-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Allegro MicroSystems
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part A4923
Primary Attributes 3 Half Bridge Drivers
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347281-APEK4923GET-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK4923GET-01-T-DK CAD Model

Description

The APEK4923GET-01-T-DK is a motor controller/driver evaluation board designed to evaluate the performance of A4923, a 3 half bridge drivers power management IC. The board is supplied with the necessary components to ensure easy and quick evaluation of the A4923 IC.

  • Function: Evaluation Board
  • Application: Motor Control
  • Utilized IC: A4923
  • Designed for: DC brush motors, stepper motors, and other inductive loads
  • Package: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess