Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series S-Touch™
Package Bulk
Product Status Obsolete
Type Reference Design
Function Remote Camera
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32
Primary Attributes Graphic panel with ZigBee®
Supplied Contents Board(s)
Other Names 497-10374,-497-10374,1805-STEVAL-CCM003V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1284449-STEVAL-CCM003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCM003V1 CAD Model

Description

STEVAL-CCM003V1 - STMicroelectronics Evaluation Board

The STEVAL-CCM003V1 is a comprehensive evaluation board presented by STMicroelectronics, designed to demonstrate the capabilities of the SPC58EC80E5 Chorus automotive microcontroller. This evaluation platform is specifically tailored for the development of automotive applications, providing a robust testing environment for engineers to explore the features and performance of the microcontroller.

Key Features:

  • SPC58EC80E5 Chorus Microcontroller: At the heart of the STEVAL-CCM003V1 is the SPC58EC80E5, a powerful automotive microcontroller with a 32-bit Power Architecture®. It is designed for body and gateway applications, offering high levels of performance, safety, and reliability.
  • Connectivity: The evaluation board includes CAN, LIN, and FlexRay communication interfaces, which are essential for automotive networking. These interfaces facilitate the integration of the board into existing automotive systems for testing and development.
  • Memory: Equipped with ample memory resources, the board features both Flash and RAM, allowing developers to implement complex applications and algorithms.
  • Debugging and Programming: The STEVAL-CCM003V1 supports JTAG debugging and has an onboard EEPROM for user convenience. This makes it easier for developers to program the microcontroller and debug their applications.
  • Power Supply: An efficient power supply circuit is integrated into the board, ensuring stable operation of the microcontroller and peripherals during testing and application development.

Applications:

The STEVAL-CCM003V1 is suitable for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Gateway systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive sensor interfaces
  • General automotive control units

With its extensive features and connectivity options, the STEVAL-CCM003V1 evaluation board is an invaluable tool for automotive system designers and engineers looking to leverage the advanced capabilities of the SPC58EC80E5 Chorus microcontroller in their next-generation vehicle systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $25.5908
ECAD model for STCOMET10
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001
Analog Devices Inc.
BOARD EVALUATION FOR AD9516-1
Need more? Email Us
ECAD model for AD9516-1/PCBZ
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
Infineon Technologies
BOARD DEV ANTIOCH / Peripheral Controller Interface Evaluation Board
Need more? Email Us
ECAD model for CYWBDVK002AB
STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention