EN
  • EN
  • DE

ST7MC-KIT/BLDC

Part No ST7MC-KIT/BLDC
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series SofTec
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FMC
Supplied Contents Board(s), Accessories
Base Product Number ST7
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284459-ST7MC-KIT/BLDC
Ultra Librarian 3D Model Ultra Librarian ST7MC-KIT/BLDC CAD Model

Description

ST7MC-KIT/BLDC: Motor Control Kit from STMicroelectronics

The ST7MC-KIT/BLDC is a comprehensive and sophisticated motor control kit designed by STMicroelectronics specifically for the rapid development and testing of brushless DC (BLDC) motor applications. This kit is an ideal solution for engineers and developers looking to exploit the advanced features and capabilities of the ST7 microcontroller family in motor control scenarios.

At the heart of the kit is the ST7MC microcontroller, which is optimized for motor control applications with its robust architecture and integrated peripherals. The microcontroller's features include a high-performance processing core, flexible memory options, and a range of input/output ports that are essential for managing the complex tasks associated with BLDC motor control.

The kit includes a power stage board capable of driving a three-phase BLDC motor, providing a practical platform to implement and test motor control algorithms. The power stage is designed to handle the high currents and voltages typical in motor control applications and includes protective features to ensure reliable operation under various conditions.

Developers can take advantage of the ST Visual Develop (STVD7) integrated development environment (IDE), which comes with the kit. This IDE simplifies coding, debugging, and testing of the motor control software. The STVD7, combined with the ST7MC-KIT/BLDC, streamlines the development process, from prototype to final product.

The kit also provides a graphical user interface (GUI) for real-time parameter monitoring and control adjustment. This intuitive interface allows for easy manipulation of motor parameters and on-the-fly tuning, which is crucial for achieving optimal motor performance and efficiency.

With its versatile features and comprehensive development environment, the ST7MC-KIT/BLDC from STMicroelectronics is an excellent tool for engineers working on automotive, industrial, and consumer applications where precision motor control is essential. Whether it's for pumps, fans, or other motor-driven systems, this kit offers a streamlined path to integrating advanced motor control solutions into a wide range of products.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess