EN
  • EN
  • DE

STEVAL-IHM010V1

Part No STEVAL-IHM010V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FMC2S4
Supplied Contents Board(s)
Other Names STEVALIHM010V1,-497-8400,497-8400
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284610-STEVAL-IHM010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM010V1 CAD Model

Description

STEVAL-IHM010V1 - STMicroelectronics' Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM010V1 from STMicroelectronics is a state-of-the-art low voltage three-phase inverter power board designed for applications requiring efficient and reliable motor control. This innovative product is particularly suitable for driving BLDC (Brushless DC) motors, PMSM (Permanent Magnet Synchronous Motors), and other types of three-phase motors commonly used in a variety of industrial, consumer, and automotive applications.

Key Features:

  • Operates at a low voltage power range from 7 to 72 VDC, providing versatility for various applications.
  • Equipped with STMicroelectronics' advanced STGIPN3H60 – a smart power module that integrates IGBTs, freewheeling diodes, and gate drivers.
  • Supports up to 3 A of output current, catering to a wide range of power requirements for different motor types.
  • Compact design and footprint, making it easy to integrate into existing systems without requiring significant space.
  • Overcurrent and overtemperature protection features ensure the longevity and safe operation of the motor and the power board.
  • Compatible with a variety of STMicroelectronics' microcontroller evaluation boards, facilitating rapid development and prototyping.

Applications:

The STEVAL-IHM010V1 is versatile enough to be used in a multitude of applications, including:

  • Home appliances such as washing machines, refrigerators, and air conditioners.
  • Industrial automation systems, including robotics and automated guided vehicles (AGVs).
  • Automotive applications, particularly in electric and hybrid vehicles for driving small motors.
  • Fans, pumps, and HVAC systems requiring efficient and precise control.

With its robust design and comprehensive feature set, the STEVAL-IHM010V1 is an excellent choice for developers and engineers looking to enhance the performance and efficiency of their motor control applications. The integration of advanced protection features and compatibility with STMicroelectronics' microcontroller portfolios makes this power board a versatile and reliable solution for a wide range of motor control challenges.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess