EN
  • EN
  • DE

STEVAL-ISB001V1

Part No STEVAL-ISB001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BATTERY CHARGER CELL PHONE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part STD1LNK60Z
Primary Attributes 1 Cell, 4.7V @ 400mA Out, CV/CC, 85 ~ 265VAC Input, 1.9W
Secondary Attributes >65% Efficient, 51 ~ 91mW Standby Input Power
Supplied Contents Board(s)
Win Source Part Number STEVAL-ISB001V1-345048
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB001V1 CAD Model

Description

STEVAL-ISB001V1 - Wireless Charging Transmitter Evaluation Board from STMicroelectronics

The STEVAL-ISB001V1 is a state-of-the-art evaluation board designed by STMicroelectronics, a leader in the semiconductor industry. This evaluation board is specifically tailored for the development and testing of wireless charging systems based on the Qi standard for inductive charging.

Key Features:

  • Qi-Compliant: The STEVAL-ISB001V1 is compliant with the Qi wireless charging standard, ensuring compatibility with a wide range of devices and accessories that adhere to this widely accepted protocol.
  • Power Transfer: Capable of delivering up to 5W of power, this evaluation board is suitable for charging a variety of small electronic devices, such as smartphones and portable gadgets.
  • STWBC Transmitter Controller: At the heart of the STEVAL-ISB001V1 lies the STWBC digital controller for wireless battery charger transmitters, which manages and optimizes the power transfer process.
  • Coil Included: The evaluation board comes with a ready-to-use coil, which simplifies the initial setup and testing process, allowing for a quick start in evaluating the wireless charging capabilities.
  • Comprehensive Firmware: The board is supported by a comprehensive firmware library, making it easier for developers to customize and control various parameters of the wireless charging system.
  • LED Indicators: Integrated LED indicators provide immediate visual feedback on the status of the charging process, including power presence, charging state, and error detection.

Applications:

The STEVAL-ISB001V1 is ideal for developers and engineers looking to explore and prototype wireless charging solutions for consumer electronics, wearables, and other battery-powered devices. Its versatility also makes it suitable for educational purposes and for those interested in the practical implementation of wireless power transfer technologies.

Additional Resources:

STMicroelectronics offers extensive documentation and support for the STEVAL-ISB001V1, including datasheets, technical guides, and application notes. This ensures that users can fully leverage the board's capabilities and integrate it seamlessly into their projects.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess