EN
  • EN
  • DE

STGWT80H65FB

Part No STGWT80H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 80A
Power - Max 469 W
Switching Energy 2.1mJ (on), 1.5mJ (off)
Input Type Standard
Gate Charge 414 nC
Td (on/off) @ 25°C 84ns/280ns
Test Condition 400V, 80A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT80
Other Names 497-15141-5,-497-15141-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277377-STGWT80H65FB
Ultra Librarian 3D Model Ultra Librarian STGWT80H65FB CAD Model

Description

STGWT80H65FB - STMicroelectronics Trench Gate Field-Stop IGBT

The STGWT80H65FB is a high-performance 650V trench gate field-stop IGBT produced by STMicroelectronics, designed for a wide range of power applications. This IGBT combines the efficiency of trench gate technology with the performance of field-stop structure to provide an excellent trade-off between switching speed and on-state behavior, making it suitable for both hard-switching and soft-switching applications.

Key Features:

  • Maximum Collector-Emitter Voltage (V<sub>CE): 650V, providing ample headroom for high voltage applications.
  • Collector Current Rating (I<sub>C): 80A, ensuring high current handling capabilities.
  • Low On-State Voltage (V<sub>CE(sat)): This feature minimizes conduction losses and improves efficiency during operation.
  • High Switching Speed: The device is optimized for fast switching, reducing switching losses and enabling high-frequency operation.
  • Co-Packaged with Free-Wheeling Diode: Comes with an integrated fast and soft recovery anti-parallel diode for full-bridge topologies.
  • Short-Circuit Rating: Offers robustness and reliability with a short-circuit withstand time.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Solar inverters
  • Power factor correction circuits
  • Induction heating
  • High-performance drives

The STGWT80H65FB is housed in a TO-247 long leads package, which is known for its high thermal performance and is widely used in high-power applications. The package ensures efficient heat dissipation, contributing to the device's reliability and longevity.

STMicroelectronics has designed the STGWT80H65FB IGBT to offer high efficiency, low power dissipation, and excellent thermal characteristics. It is a perfect choice for designers looking for a robust power transistor capable of operating in demanding conditions while providing high energy efficiency.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5597 $60.4776
19+ $6.2028 $117.8532
29+ $6.0090 $174.2610
40+ $5.8151 $232.6040
52+ $5.6213 $292.3076
69+ $5.0397 $347.7393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess