Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VN340
Primary Attributes 8 Channel Internal Switch
Supplied Contents Board(s)
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Other Names STEVALIFP003V1,497-5511,-497-5511
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284507-STEVAL-IFP003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP003V1 CAD Model

Description

The STEVAL-IFP003V1 from STMicroelectronics is a versatile evaluation board designed to showcase the capabilities of the ISO8200AQ galvanic isolated octal high-side smart power switch. This compact and efficient board is engineered to facilitate the development and testing of various industrial applications, including PLCs, industrial PC peripherals, and other equipment requiring multiple load switching capabilities.

Key Features

  • Integrated ISO8200AQ: The board features the ISO8200AQ, an advanced high-side power switch with eight channels, each capable of driving up to 0.7A.
  • Galvanic Isolation: With galvanic isolation between the microcontroller logic side and the power switch output, the STEVAL-IFP003V1 ensures safe operation and protection against electrical noise and transient voltages.
  • Flexible Input Interface: The input interface is compatible with both 3.3V and 5V logic levels, making it suitable for a wide range of microcontrollers and digital systems.
  • Diagnostics and Protection Features: The board includes over-temperature protection, overload and short-circuit protection, and diagnostic feedback for each channel, enhancing system reliability and safety.
  • Compact Design: Its small form factor allows for easy integration into existing systems without requiring significant space.
  • Ready-to-use: The evaluation board comes with all necessary firmware and documentation, allowing for quick setup and immediate use.

Applications

The STEVAL-IFP003V1 is ideal for a variety of industrial applications, including:

  • Factory automation and control systems
  • Programmable logic controllers (PLCs)
  • Industrial PC peripherals
  • Robotics and motor control units

With its robust design and comprehensive feature set, the STEVAL-IFP003V1 evaluation board is an excellent tool for engineers and designers looking to explore the capabilities of STMicroelectronics' smart power switches in their industrial applications.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $7.8215
ECAD model for EV-VN7040AS
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
BOARD REFERENCE FOR LMX2581
Need more? Email Us
ECAD model for LMX2581EVAL/NOPB
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Allegro MicroSystems, LLC
BOARD EVAL MOTOR CONTROL A4986 / A4986 Motor Controller/Driver, Stepper Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4986SLP-01-T-DK
Infineon Technologies
KIT EVAL PSOC SD CARD / CY8C29466 SD/MMC Memory Evaluation Board
Need more? Email Us
ECAD model for CY3210-SDCARD
Analog Devices Inc.
BOARD EVALUATION FOR AD9516-1
Need more? Email Us
ECAD model for AD9516-1/PCBZ
STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention