EN
  • EN
  • DE

ISO7762DBQEVM

Part No ISO7762DBQEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description ISO7762DBQ EVALUATION MODULE / ISO7762 Digital Isolator Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function Digital Isolator
Utilized IC / Part ISO7762
Primary Attributes 6-Channel (Hex)
Supplied Contents Board(s)
Base Product Number ISO7762
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1349186-ISO7762DBQEVM
Ultra Librarian 3D Model Ultra Librarian ISO7762DBQEVM CAD Model

Description

Introducing the ISO7762DBQEVM Evaluation Module from Texas Instruments

The ISO7762DBQEVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the functionality and capabilities of the ISO7762 high-speed, robust six-channel digital isolator. This state-of-the-art component is perfect for professionals and hobbyists looking to test the performance of the ISO7762 in their applications, such as industrial communication systems, medical equipment, and isolated power supplies.

Key Features of the ISO7762DBQEVM

  • High-Performance Isolation: With the ISO7762DBQEVM, users can experience the high isolation capabilities of up to 5000 Vrms per UL 1577 standard, ensuring safe and reliable operation in high-voltage environments.
  • Robust Data Transfer: The evaluation module supports data rates up to 100 Mbps, allowing for the rapid and accurate transmission of digital signals across isolation barriers.
  • Flexible Power Options: The module can be powered by a single 3.3V or 5V supply, providing versatility for different system requirements.
  • Comprehensive Protection: The ISO7762DBQEVM features reinforced insulation, high electromagnetic immunity, and low emissions, making it suitable for sensitive and noise-prone applications.
  • Fail-Safe Outputs: In the event of input power loss or signal path damage, the module ensures fail-safe outputs, defaulting to a known state to prevent unintended operation.

Easy to Use and Integrate

The ISO7762DBQEVM is designed with user convenience in mind. It includes an easy-to-use interface with access to all signals and power pins of the ISO7762 through test points and connectors. This allows for straightforward integration into existing systems for evaluation purposes. The module also comes with detailed documentation and support materials, making it easy to get started and to troubleshoot any issues that may arise during testing.

Support and Resources

Users of the ISO7762DBQEVM benefit from Texas Instruments' extensive support network, including online forums, technical documentation, and customer service. Whether you're in the early stages of design or looking to refine your application, the resources provided by Texas Instruments will ensure a smooth development process with the ISO7762DBQEVM.

Explore the capabilities of the ISO7762 digital isolator and take your designs to the next level with the ISO7762DBQEVM evaluation module, your bridge to safe and efficient isolated communication.

You May Also Be Interested in

Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess