EN
  • EN
  • DE

STEVAL-IPA001V1

Part No STEVAL-IPA001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Embedded No
Utilized IC / Part STM1403, STM1404, UPSD3422
Primary Attributes Anti-Tampering and Supervisory Solution
Supplied Contents Board(s)
Secondary Attributes Meets Security Standards FIPS-140, EMV Co, ISO, ZKA, and Visa PED
Other Names 497-5677,-497-5677
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1284540-STEVAL-IPA001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPA001V1 CAD Model

Description

STEVAL-IPA001V1 - Industrial Piezoelectric Actuator Driver Evaluation Board

The STEVAL-IPA001V1 from STMicroelectronics is a state-of-the-art evaluation board designed for driving piezoelectric actuators with precision and efficiency. This innovative product is suited for a wide range of industrial applications, including but not limited to precision positioning systems, piezoelectric pumps, and adaptive optics.

At the heart of the STEVAL-IPA001V1 is the L6398 high-voltage, high and low-side driver, which is capable of driving N-channel power MOSFETs or IGBTs. This driver is renowned for its high-speed operation and minimal power dissipation, making it an excellent choice for demanding applications that require rapid actuator responses and energy efficiency.

The evaluation board is designed to operate over a wide input voltage range, typically from 10.5 V to 55 V, providing the flexibility needed to accommodate different power requirements. It also features a bootstrap diode integrated circuit, ensuring reliable operation during high-frequency switching by providing the necessary gate charge to the high-side MOSFET.

With a user-friendly layout, the STEVAL-IPA001V1 offers accessible test points and jumper settings to easily configure and monitor the board's performance. This makes it an invaluable tool for engineers and developers seeking to rapidly prototype and test their piezoelectric actuator designs.

The board also includes overcurrent and thermal protection features, enhancing the safety and longevity of both the evaluation board and the actuator being driven. These protections ensure that the system operates within safe parameters, preventing damage from unexpected operating conditions.

Complementing its robust hardware features, the STEVAL-IPA001V1 is supported by comprehensive documentation and software tools provided by STMicroelectronics. This includes detailed technical manuals, application notes, and design guides that assist users in maximizing the capabilities of the evaluation board.

In summary, the STEVAL-IPA001V1 evaluation board is a versatile and reliable solution for driving piezoelectric actuators in industrial applications. Its combination of high-performance driving capabilities, flexible power input range, and protective features make it an ideal choice for developers looking to enhance the precision and efficiency of their piezoelectric actuator systems.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess