Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194292-STB90NF3LLT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB90NF3LLT4 CAD Model

Description

STB90NF3LLT4 Power MOSFET by STMicroelectronics

The STB90NF3LLT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leading name in semiconductor solutions. This particular MOSFET is designed to offer efficient power management and is suitable for a wide range of applications, including automotive systems, power supplies, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The STB90NF3LLT4 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 90A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche ruggedness, ensuring reliability and robust performance under harsh operating conditions.
  • Low Gate Charge: The low gate charge (Q<sub>g) characteristic minimizes switching losses, which is crucial for high-frequency switching applications.
  • Low Threshold Voltage: The device features a low threshold voltage (V<sub>GS(th)), which allows for efficient operation even at lower gate voltages, thus conserving power.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Functions

The STB90NF3LLT4 is encapsulated in a D2PAK package, which is known for its high power dissipation capability and compact footprint. This package is suitable for surface-mount technology (SMT) and provides excellent thermal performance, which is critical for maintaining stability and extending the lifespan of the device under high-temperature conditions.

STMicroelectronics has designed the STB90NF3LLT4 with the aim of achieving a balance between performance and reliability. It is a testament to their commitment to innovation and quality in the field of power electronics. Whether you are designing a power supply unit or an automotive control system, the STB90NF3LLT4 offers a robust and efficient solution for your power switching needs.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention