Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 8V
Output Current 500mA
Operating Supply Current 6mA
PSRR 56dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 018396-L78M08CDT-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L78M08CDT-TR CAD Model

Description

The L78M08CDT-TR is a robust linear voltage regulator from STMicroelectronics, a leader in the semiconductor industry. This component is designed to deliver a fixed output voltage of 8V with a maximum output current of 0.5A, making it an ideal choice for a wide range of electronic applications requiring a stable voltage supply.

Key Features

  • Output Voltage: Provides a precise 8V output, essential for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 500mA, suitable for small to medium power requirements.
  • Thermal Overload Protection: Integrated features protect the device from excessive temperature and load conditions, ensuring long-term reliability.
  • Short Circuit Protection: Offers built-in protection against short circuits, which can prevent damage to the regulator and the connected components.
  • Output Transition SOA Protection: Ensures safe operation during output transition, providing additional security to the device.
  • Package: Comes in a DPAK (TO-252) surface-mount package, which is suitable for automated assembly processes and saves board space.

Applications

The L78M08CDT-TR is versatile and can be used in a variety of applications, including:

  • Local on-card regulation
  • Power supplies for electronic equipment
  • Post-regulation for switching supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L78M08CDT-TR voltage regulator is no exception, as it is designed and manufactured to meet the stringent standards for which STMicroelectronics is known. The device's robustness and reliability make it a preferred choice for engineers and designers looking for a dependable power management solution.

For detailed specifications, technical datasheets, application notes, and more information, visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -15V 0.1A TO92-3
Lowest to $15.8984
ECAD model for L79L15ACZ
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78L06CD
STMicroelectronics
IC REG LDO 15V 1.5A D2PAK
Lowest to $0.2531
ECAD model for L7815ABD2T-TR
NIKO-SEM
Lowest to $0.0375
ECAD model for L78L05CG
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78M12CX
STMicroelectronics
Need more? Email Us
ECAD model for L7806C2T
STMicroelectronics
IC REG LDO 8V 0.1A SOT89-3
Lowest to $0.1616
ECAD model for L78L08ABUTR
STMicroelectronics
IC REG LDO -18V 1.5A TO220AB
Need more? Email Us
ECAD model for L7918CV
STMicroelectronics
IC REG LDO -12V 1.5A D2PAK
Lowest to $0.6205
ECAD model for L7912CD2T-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2191 $50.3930
560+ $0.1798 $100.6880
865+ $0.1742 $150.6830
1,190+ $0.1686 $200.6340
1,535+ $0.1630 $250.2050
2,055+ $0.1461 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,593 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention