EN
  • EN
  • DE

TC4423VOE

Part No TC4423VOE
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 3A Dual High-Speed Power MOSFET Drivers | IC MOSFET DVR 3A DUAL HS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise / Fall Time 23ns, 25ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TC4423
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1264573-TC4423VOE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4423VOE CAD Model

Description

Microchip Technology TC4423VOE Product Overview

The TC4423VOE is a robust, high-speed MOSFET driver fabricated by Microchip Technology, designed to deliver outstanding performance in a wide array of applications. This driver is capable of converting TTL or CMOS input logic levels to a higher voltage and current output, with the ability to source up to 3A and sink up to 3A of peak output current. Its versatility makes it an ideal choice for driving power MOSFETs and IGBTs that operate in various switching applications.

Key Features

  • High Current Drive Capability: The TC4423VOE can source and sink peak currents of 3A, making it suitable for driving large capacitive loads with high slew rates.
  • Wide Input Supply Voltage Range: This driver operates over a supply voltage range of 4.5V to 18V, providing the flexibility needed for various power systems.
  • High-Speed Operation: With a propagation delay time of typically 55ns, the TC4423VOE ensures swift and precise control of the output stage.
  • Latch-Up Protection: The device is designed to withstand up to 500mA of reverse current, protecting your circuit from latch-up scenarios.
  • Matched Rise and Fall Times: The rise and fall times of this driver are matched to within 10ns of each other, promoting reduced switching noise and electromagnetic interference (EMI).
  • Low Supply Current: With a quiescent current of 5mA (typical), the TC4423VOE is energy efficient, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Thermal Performance: The device is offered in a 5-pin TO-220 package, which provides excellent heat dissipation characteristics for high-power applications.

Applications

The TC4423VOE is a versatile driver that can be used in a variety of applications, including:

  • Pulse generators
  • DC-DC converters
  • Motor controllers
  • Power MOSFET gate drivers
  • Class D switching amplifiers
  • Line drivers
  • Any high-speed, high-power switching application

In conclusion, the TC4423VOE from Microchip Technology is a powerful and reliable MOSFET driver, offering high-speed, high-current driving capabilities, matched with low power consumption and robust protection features. Its wide supply voltage range and fast switching speeds make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess