Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode 650 V
Manufacturer STMicroelectronics
Package Reel - TR
Family Name STPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-13450-6, 497-13450-2, 497-13450-1, -497-13450-2, -497-13450-1, STPSC10H065BTR, 497-13450-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845456-STPSC10H065B-TR
Ultra Librarian 3D Model Ultra Librarian STPSC10H065B-TR CAD Model

Description

The STPSC10H065B-TR from STMicroelectronics is a state-of-the-art Silicon Carbide (SiC) Power Schottky Diode, designed to offer superior switching performance and higher reliability compared to Silicon devices. This diode is part of ST's SiC diode series that are optimized for high-frequency power electronics applications, including PFC (Power Factor Correction), solar inverters, and EV/HEV (Electric Vehicle/Hybrid Electric Vehicle) charging systems.

Key Features

  • No Reverse Recovery Charge: The diode features zero reverse recovery charge, which makes it highly efficient for switching applications and reduces switching losses significantly.
  • High Surge Current Capability: Engineered for robustness, the STPSC10H065B-TR can withstand high surge currents, ensuring reliability under harsh conditions.
  • Temperature Independent Switching Behavior: Unlike Silicon-based diodes, the switching performance of this SiC diode remains consistent across a wide temperature range, enhancing system performance and reliability.
  • Low Forward Voltage Drop: The device exhibits a very low forward voltage drop that translates into reduced conduction losses and improved system efficiency.

Applications

The STPSC10H065B-TR is suitable for a wide range of high-performance applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Solar Inverters
  • DC-DC Converters
  • Electric Vehicle (EV) Charging Stations
  • Uninterruptible Power Supplies (UPS)

Product Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 650V Average Forward Current (I<sub>F(AV)) 10A Package TO-220AB Operating Junction Temperature (T<sub>j) -40°C to +175°C

Overall, the STPSC10H065B-TR is a powerful and efficient solution for designers looking to improve system performance while reducing energy consumption and heat dissipation in a compact form factor.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3864 $51.7048
17+ $6.0607 $103.0319
26+ $5.8713 $152.6538
36+ $5.6819 $204.5484
46+ $5.4925 $252.6550
61+ $4.9243 $300.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,959 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention