EN
  • EN
  • DE

XP132A11A1SRN

Part No XP132A11A1SRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416201-XP132A11A1SRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XP132A11A1SRN CAD Model

Description

The XP132A11A1SRN is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It is designed for load switch applications requiring low on-resistance and efficient power management. This MOSFET is part of Torex's XP13 series, known for their compact size and optimized performance in space-constrained applications.

Applications:

  • Load Switching: Used to control power supply rails in portable devices.
  • Power Management Circuits: Integrated into power management ICs (PMICs) for efficient power distribution.
  • Battery-Powered Devices: Ideal for use in battery-powered devices to minimize power loss and extend battery life.
  • DC-DC Converters: Employed as switching elements in DC-DC converters.
  • Mobile Phones and Tablets: Common in mobile devices for power control and management.

Features:

  • Low On-Resistance: Minimizes power loss and heat generation.
  • Small Package Size: Compact design allows for use in space-constrained applications.
  • Logic Level Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • High-Speed Switching: Enables efficient switching performance.
  • P-Channel MOSFET: Offers flexible design options.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Reduced power loss translates to longer battery life in portable devices.
  • Reduced Heat Generation: Low on-resistance minimizes heat, improving overall system reliability.
  • Simplified Circuit Design: Logic-level drive simplifies integration into existing circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The XP132A11A1SRN has a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, and drain current (Id) rating. Its low on-resistance (Rds(on)) is a key parameter for minimizing power loss. The device is typically available in a small surface-mount package, such as SOT-23 or similar, to enable high-density mounting on PCBs. The specific Rds(on) and other electrical characteristics can be found in the product datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess