EN
  • EN
  • DE

XP151A12A2MRN

Part No XP151A12A2MRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416217-XP151A12A2MRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP151A12A2MRN CAD Model

Description

The XP151A12A2MRN is a voltage detector manufactured by Torex Semiconductor Ltd. This type of voltage detector is used to monitor the voltage levels of a circuit and provide a reset signal when the voltage drops below a certain threshold. This is crucial for preventing damage to sensitive electronic components and ensuring the stable operation of the system.

Applications

  • Microcontroller Reset Circuits: Monitors the power supply voltage and generates a reset signal for the microcontroller when the voltage is too low.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by shutting down the device when the battery voltage is too low.
  • Industrial Control Systems: Ensures reliable operation of industrial equipment by monitoring the power supply voltage.
  • Automotive Applications: Monitors the battery voltage in automotive systems and provides alerts or shuts down non-essential functions when the voltage is low.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable performance.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Hysteresis: Prevents output chattering due to noise or small voltage fluctuations.
  • Open Drain Output: Provides flexibility in connecting to various types of circuits.

Benefits

  • Protects Sensitive Components: Prevents damage to electronic components caused by undervoltage conditions.
  • Ensures Stable System Operation: Provides a reliable reset signal to ensure proper system initialization.
  • Extends Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Cost-Effective Solution: Offers a reliable and cost-effective way to monitor voltage levels.

The XP151A12A2MRN has a detection voltage of 1.2V. It is designed for low power consumption and comes in a small package, making it suitable for a wide range of applications. For detailed specifications, including operating temperature range, output current, and specific hysteresis values, refer to the official datasheet provided by Torex Semiconductor Ltd. Proper handling during soldering is crucial to ensure reliable operation; refer to the datasheet for recommended soldering profiles.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1409 $57.7690
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,260 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess