EN
  • EN
  • DE
  • IT

LSM6DSOTR

Part No LSM6DSOTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series iNEMO
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting Type Surface Mount
Base Product Number LSM6
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851378-LSM6DSOTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSOTR CAD Model

Description

STMicroelectronics LSM6DSOTR 6-Axis IMU

The LSM6DSOTR from STMicroelectronics is a state-of-the-art 6-axis Inertial Measurement Unit (IMU) that combines a 3D digital accelerometer and a 3D digital gyroscope in a single compact package. This high-performance IMU is designed for advanced motion tracking and gesture detection in a wide range of applications, including mobile devices, gaming controllers, and personal navigation systems.

The accelerometer in the LSM6DSOTR offers outstanding stability over time and temperature, with selectable full scales of ±2/±4/±8/±16 g. It is capable of measuring acceleration with a high degree of precision, which is essential for applications requiring accurate motion analysis, such as fitness trackers and smartwatches.

The gyroscope component of the LSM6DSOTR features a full-scale range of ±125/±250/±500/±1000/±2000 dps, allowing it to capture fast rotational movements with high accuracy. This makes it an ideal choice for virtual reality (VR) and augmented reality (AR) applications, where precise orientation tracking is crucial.

One of the standout features of the LSM6DSOTR is its low power consumption. The IMU includes power-saving modes and an energy-efficient architecture that enables long battery life in portable devices. Additionally, the LSM6DSOTR supports I2C and SPI communication interfaces, providing flexibility in system integration.

Designed with the latest technology, the LSM6DSOTR also incorporates a programmable finite state machine and machine learning core. These advanced features enable on-chip data processing, reducing the load on the main processor and allowing for more efficient operation.

The LSM6DSOTR is housed in a compact 2.5x3x0.83 mm LGA-14L package, making it suitable for space-constrained applications. With its robust design and high shock survivability, it is built to withstand the rigors of real-world use.

In summary, the LSM6DSOTR IMU from STMicroelectronics offers a perfect blend of performance, power efficiency, and advanced features, making it an excellent choice for designers looking to enhance motion sensing capabilities in their next-generation products.

You May Also Be Interested in

TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $1.8769
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.9895
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6073 $50.5022
34+ $2.9599 $100.6366
53+ $2.8674 $151.9722
73+ $2.7749 $202.5677
94+ $2.6824 $252.1456
125+ $2.4049 $300.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess