EN
  • EN
  • DE

ADIS16354AMLZ

Part No ADIS16354AMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MODULE GYRO/ACCELEROMETER 24LD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 910426-ADIS16354AMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16354AMLZ CAD Model

Description

ADIS16354AMLZ Inertial Measurement Unit by Analog Devices Inc.

The ADIS16354AMLZ is a high-performance, precision inertial measurement unit (IMU) designed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This compact, six-degrees-of-freedom sensor combines three-axis gyroscope and three-axis accelerometer data to deliver reliable and accurate motion tracking and navigation information, making it an ideal solution for a wide range of applications including robotics, vehicle navigation, platform stabilization, and motion analysis.

Key Features

  • Tri-Axis Gyroscope: With a full-scale range of ±300°/sec, the gyroscope provides precise angular rate detection, enabling smooth and accurate tracking of rotational movements.
  • Tri-Axis Accelerometer: The accelerometer offers a full-scale range of ±5g, allowing for the capture of linear acceleration data, crucial for navigation and motion analysis.
  • Calibration: Factory-calibrated for sensitivity, bias, alignment, and scale factor, the ADIS16354AMLZ ensures high accuracy and consistency of measurements right out of the box.
  • Data Integrity: Featuring a 16-bit analog-to-digital converter (ADC) for each sensor axis, the IMU delivers high-resolution data with low noise characteristics.
  • Signal Conditioning: Built-in signal conditioning, such as filtering and scaling, enhances the quality of the output data, making it ready for use in various systems without the need for additional processing.
  • Temperature Sensing: The onboard temperature sensor helps in compensating for temperature-related drifts, ensuring stable performance across a wide operating temperature range.
  • Robust Design: Encased in a durable module, the ADIS16354AMLZ is designed to withstand harsh environments and is suitable for both prototyping and high-volume production.

Applications

  • Robotics and automation
  • Vehicle navigation and control systems
  • Platform stabilization for cameras and antennas
  • Flight control systems for UAVs and manned aircraft
  • Sports and health monitoring devices

The ADIS16354AMLZ from Analog Devices Inc. is a testament to the company's commitment to providing advanced sensing technology that meets the demanding requirements of modern applications. Its combination of performance, reliability, and ease of integration makes it an excellent choice for designers and engineers looking to enhance the capabilities of their systems with state-of-the-art motion tracking and analysis.

You May Also Be Interested in

Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $791.0422
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6073
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9399
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $2.6136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $495.2382 $495.2382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess