Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Silicon Carbide Schottky 46A (DC) Through Hole TO-247-2
Manufacturer ON Semiconductor
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-247-2
Case / Package TO-247-2
Family Name FFSH30120
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FFSH30120A-ND, FFSH30120AOS
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871744-FFSH30120A
Ultra Librarian 3D Model Ultra Librarian FFSH30120A CAD Model

Description

Introducing the FFSH30120A Silicon Carbide Schottky Diode from ON Semiconductor

The FFSH30120A is a state-of-the-art Silicon Carbide (SiC) Schottky Diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to enhance efficiency, reduce thermal issues, and provide robust performance in a variety of power applications. The FFSH30120A is an ideal choice for systems where efficiency and reliability are of utmost importance.

Key Features of the FFSH30120A

  • High Blocking Voltage: With a 1200V rating, the FFSH30120A can handle high voltage requirements, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop: The SiC Schottky Diode ensures minimal energy loss during conduction, leading to improved system efficiency and performance.
  • Zero Reverse Recovery Charge: The diode's zero reverse recovery characteristics reduce switching losses and improve the efficiency of power conversion systems.
  • High-Temperature Operation: Designed to operate at high junction temperatures up to 175°C, the FFSH30120A maintains performance even under extreme conditions.
  • Robustness: The device is engineered to withstand harsh environments, providing reliable operation over a long lifespan.

Applications of the FFSH30120A

The FFSH30120A is versatile and can be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) charging systems
  • High-frequency power converters

ON Semiconductor's FFSH30120A is not just a component; it is a strategic choice for designers who are looking to optimize their power systems for maximum efficiency and reliability. By incorporating this advanced SiC Schottky Diode, engineers can achieve lower system costs, improved performance, and a competitive edge in their product offerings.

For detailed specifications and application support, ON Semiconductor provides comprehensive documentation, ensuring that integrating the FFSH30120A into your design is a smooth and informed process.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5454 $61.0908
5+ $25.0629 $125.3145
7+ $24.2797 $169.9579
10+ $23.4965 $234.9650
13+ $22.7133 $295.2729
17+ $20.3636 $346.1812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention