EN
  • EN
  • DE
  • IT

Z0103MA0

Part No Z0103MA0
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 4Q Triac Direct interfacing to logic level ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1282632-Z0103MA0
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Z0103MA0 CAD Model

Description

The Z0103MA0 is a high-performance triac manufactured by NXP Semiconductors, designed for use in AC control applications. This semiconductor device is a part of the Z01 series, which is known for its reliability and efficiency in managing alternating current in various electronic circuits.

Key Features

  • Current Rating: The Z0103MA0 can handle a maximum repetitive RMS on-state current of 1A, making it suitable for low to medium power applications.
  • Voltage Capability: With a peak repetitive off-state voltage of 600V, the device is capable of sustaining moderate voltage levels, ensuring stability in electrical circuits.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ranging from 0.7V to 1.5V allows for easy triggering of the triac, which is beneficial for low-power gate drive circuits.
  • Sensitivity: The Z0103MA0 comes in a sensitive gate version, which allows for direct interfacing with microcontrollers and other logic-level devices.
  • Package: It is available in a TO-92 package, which is widely used and recognized for its compact size and ease of mounting on printed circuit boards (PCBs).
  • Temperature Range: The operating junction temperature ranges from -40°C to +125°C, providing a wide range for various operating environments.

Applications

The Z0103MA0 is versatile and can be used in a variety of AC control applications, including:

  • Home appliances such as dimmers, fan controllers, and small motor drives
  • Lighting control in residential and commercial settings
  • Overvoltage crowbar protection circuits
  • AC phase control for heaters and other resistive loads

Conclusion

In summary, the Z0103MA0 from NXP is a robust and reliable triac suitable for a range of AC control applications. Its sensitive gate, high voltage capability, and low gate trigger voltage make it a popular choice among designers looking for an efficient and cost-effective solution for controlling alternating current in electronic devices.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2043 $50.0535
600+ $0.1677 $100.6200
925+ $0.1624 $150.2200
1,275+ $0.1572 $200.4300
1,645+ $0.1520 $250.0400
2,205+ $0.1362 $300.3210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess