EN
  • EN
  • DE
  • IT

ISM330DHCXTR

Part No ISM330DHCXTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series iNEMO
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 105°C
Package / Case 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting Type Surface Mount
Base Product Number ISM330
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851145-ISM330DHCXTR
Ultra Librarian 3D Model Ultra Librarian ISM330DHCXTR CAD Model

Description

ISM330DHCXTR Inertial Measurement Unit by STMicroelectronics

The ISM330DHCXTR is a state-of-the-art inertial measurement unit (IMU) from STMicroelectronics, designed to provide precise motion tracking through its integrated 3D digital accelerometer and 3D digital gyroscope. This high-performance system-in-package features a compact form factor, making it an ideal choice for space-constrained applications.

At the core of the ISM330DHCXTR lies a high-resolution 3-axis accelerometer and a 3-axis gyroscope with digital output, offering excellent stability over both time and temperature. Its accelerometer can detect acceleration up to ±2/±4/±8/±16 g, while the gyroscope supports a full-scale range of ±125/±250/±500/±1000/±2000 dps (degrees per second), providing flexibility for various application requirements.

This IMU is designed with an embedded temperature sensor and operates over a wide temperature range, ensuring consistent performance in diverse environments. The device boasts low power consumption, which is critical for battery-powered applications, and it supports I2C, SPI serial interfaces for communication, ensuring easy integration into a wide range of systems.

The ISM330DHCXTR is equipped with a host of features such as programmable interrupts, on-the-fly range switching, and a built-in FIFO (First In, First Out) buffer that reduces the load on the system processor by storing data temporarily. This allows for efficient power management and data batching, which can be crucial in optimizing system performance.

Targeted at applications such as industrial IoT (Internet of Things), robotics, navigation systems, and drone stabilization, the ISM330DHCXTR provides the precision and reliability expected from a market leader like STMicroelectronics. Its robust design and advanced features make it an excellent choice for designers looking to enhance motion sensing capabilities in their projects.

Whether you are developing cutting-edge consumer electronics or sophisticated industrial solutions, the ISM330DHCXTR from STMicroelectronics offers the performance, flexibility, and reliability to meet and exceed your application needs.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $15.4437
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.1617
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9895 $54.8845
22+ $4.6737 $102.8214
34+ $4.5158 $153.5372
48+ $4.2000 $201.6000
62+ $4.0422 $250.6164
78+ $3.8843 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,055 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess