EN
  • EN
  • DE
  • IT

CD78763001

Part No CD78763001
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Multi-Conductor Cables ACW0219-1.00-41(NS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995159-CD78763001
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD78763001 CAD Model

Description

The CD78763001 is a fiber optic cable assembly from TE Connectivity. Fiber optic cables are used to transmit data in the form of light pulses, offering high bandwidth and immunity to electromagnetic interference (EMI). This particular assembly is designed for specific applications requiring reliable and high-speed data transmission.

Applications

  • Telecommunications networks: Used in telecommunication networks for transmitting voice, data, and video signals over long distances.
  • Data centers: Employed in data centers for high-speed data transmission between servers and storage devices.
  • Industrial automation: Utilized in industrial automation systems for transmitting control signals and data in harsh environments.
  • Medical imaging: Used in medical imaging equipment for transmitting high-resolution images.
  • Aerospace applications: Found in aerospace systems for transmitting data and control signals in environments with high EMI.

Features

  • High bandwidth: Supports high-speed data transmission.
  • Immunity to EMI: Resistant to electromagnetic interference.
  • Low signal attenuation: Minimizes signal loss over long distances.
  • Durable construction: Designed for reliable performance in harsh environments.
  • Pre-terminated connectors: Comes with pre-terminated connectors for easy installation.

Benefits

  • Reliable data transmission: Provides reliable data transmission in demanding environments.
  • High-speed performance: Enables high-speed data transfer rates.
  • Reduced signal errors: Immunity to EMI reduces signal errors.
  • Easy installation: Pre-terminated connectors simplify installation.
  • Long lifespan: Durable construction ensures a long lifespan.

Additional Details

The CD78763001 typically uses single-mode or multi-mode fiber, depending on the specific application requirements. Key specifications include the fiber type, cable length, connector type, and insertion loss. Designers should select the appropriate fiber optic cable assembly based on the required bandwidth, distance, and environmental conditions. Proper installation and handling techniques are essential for maintaining the integrity of the fiber optic connection. Datasheets from TE Connectivity provide detailed information on device specifications and application guidelines. Cleanliness of the fiber ends is crucial for optimal performance; proper cleaning tools and procedures should be followed during installation and maintenance.

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess