EN
  • EN
  • DE

ATMXT154E-CCU

Part No ATMXT154E-CCU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 713567-ATMXT154E-CCU
Ultra Librarian 3D Model Ultra Librarian ATMXT154E-CCU CAD Model

Description

Microchip Technology ATMXT154E-CCU Touch Controller

The ATMXT154E-CCU from Microchip Technology is a cutting-edge touch controller designed to offer exceptional performance and flexibility for touch interface solutions. This advanced controller is part of Microchip's maXTouch® E series, which is renowned for its high-quality touch experience, low power consumption, and robust operation. It's an ideal choice for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • maXTouch® Technology: The ATMXT154E-CCU utilizes Microchip's proprietary maXTouch® technology, ensuring high sensitivity and noise immunity, which translates to a smooth and responsive user experience even in challenging environments.
  • Touch Capabilities: It supports up to 15 touch inputs with precision and accuracy, providing rich multi-touch functionality such as pinch-to-zoom and swipe gestures.
  • Enhanced Durability: The controller is designed to work flawlessly with thick cover lenses, making it suitable for rugged applications that require additional protection against physical impacts.
  • Advanced Noise Suppression: With built-in noise suppression features, the ATMXT154E-CCU ensures reliable performance in the presence of electrical interference, a common challenge in automotive and industrial settings.
  • Power Efficiency: The device is engineered for optimized power consumption, making it an excellent choice for battery-powered devices where energy efficiency is crucial.
  • Configurability: It offers a high degree of configurability to meet specific design requirements, allowing designers to fine-tune touch functionality for their unique applications.

Applications

The versatility of the ATMXT154E-CCU touch controller makes it suitable for a diverse set of applications. In the automotive sector, it can be used for infotainment systems, navigation panels, and climate controls. For industrial purposes, it enhances the interface of control panels and touch-enabled machinery. In consumer electronics, it's perfect for home automation systems, smart appliances, and interactive kiosks.

Design Support and Availability

Microchip Technology provides extensive support for designers integrating the ATMXT154E-CCU into their products. This includes technical documentation, development tools, and software libraries to streamline the design process. The ATMXT154E-CCU is available through Microchip's global distribution network, ensuring accessibility for innovators around the world.

You May Also Be Interested in

Texas Instruments
IC CAPACITIVE SENSING 4CH 10VSSO / 4-Channel Capacitance-to-Digital Converter
Lowest to $3.9195
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / 4-Channel Capacitance-to-Digital Converter
Lowest to $11.8668
Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
Lowest to $1.0765
Microchip Technology
IC TOUCH SENSOR 7KEY 14-SOIC
Lowest to $2.3016
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9085 $62.3595
16+ $7.3100 $116.9600
25+ $7.0813 $177.0325
34+ $6.8526 $232.9884
44+ $6.6251 $291.5044
59+ $5.9390 $350.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess