EN
  • EN
  • DE
  • IT

LSM6DSOXTR

Part No LSM6DSOXTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series iNEMO
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting Type Surface Mount
Base Product Number LSM6
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851128-LSM6DSOXTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSOXTR CAD Model

Description

LSM6DSOXTR - Inertial Module from STMicroelectronics

The LSM6DSOXTR is a state-of-the-art inertial module from STMicroelectronics, designed to cater to the demanding needs of modern mobile applications, IoT devices, and industrial solutions. This compact, high-precision module combines a 3D digital accelerometer and a 3D digital gyroscope in a single package, providing 6-axis motion sensing through a high-performance, low-power design.

Key Features

  • Advanced Motion Detection: The LSM6DSOXTR offers advanced motion detection capabilities, including free-fall, wakeup, 6D/4D orientation, click, and double-click events, making it ideal for a wide range of applications.
  • Machine Learning Core: Equipped with a machine learning core, this inertial module can perform basic gesture recognition and motion pattern detection directly on-chip, reducing the processing load on the system's main application processor.
  • High Precision: With high-resolution outputs for both the accelerometer and gyroscope, the LSM6DSOXTR provides precise measurements, making it suitable for applications that require accurate motion tracking and analysis.
  • Low Power Consumption: The module is designed for efficiency, offering multiple power modes to balance performance and power consumption according to the application's requirements.
  • Enhanced Connectivity: The LSM6DSOXTR supports both I2C and SPI communication interfaces, allowing for easy integration with a variety of microcontrollers and processors.

Applications

The versatility of the LSM6DSOXTR makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Wearable devices
  • Game and virtual reality controllers
  • Industrial IoT and robotics
  • Drones and unmanned vehicles
  • Health and fitness trackers

With its advanced features, the LSM6DSOXTR provides developers with a powerful tool for enhancing the interactivity and intelligence of their devices. Its small form factor and low power consumption make it an ideal choice for portable and battery-powered applications, while its robust performance ensures reliable operation in even the most challenging environments.

Whether you're developing the next generation of smart devices or looking to add sophisticated motion tracking to your industrial applications, the LSM6DSOXTR from STMicroelectronics is a versatile and reliable choice that offers a perfect balance of power and performance.

You May Also Be Interested in

STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $15.4437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $2.6136
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.1617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4242 $51.3630
36+ $2.8096 $101.1456
56+ $2.7218 $152.4208
76+ $2.6340 $200.1840
99+ $2.5462 $252.0738
132+ $2.2828 $301.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess