The RB521BS-30 is a Schottky Barrier Diode manufactured by Comchip Technology. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. It is commonly used in various electronic circuits for rectification, voltage clamping, and reverse polarity protection.
Applications:
- DC-DC converters
- Reverse polarity protection
- Switching mode power supplies (SMPS)
- High-frequency rectification
- Portable devices
Features:
- Low forward voltage drop (VF)
- Fast switching speed
- Surface Mount Device (SMD) packaging
- High surge current capability
- RoHS compliant
Benefits:
- Improved efficiency in power conversion circuits due to low VF
- Reduced power loss and heat generation
- Compact design suitable for small form-factor applications
- Enhanced reliability due to high surge current handling
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The RB521BS-30 typically features a forward voltage drop of around 0.35V at a forward current of 30mA. Its repetitive peak reverse voltage is typically around 30V. The operating temperature ranges from -55°C to +125°C. The device comes in a small SOT-23 package, making it suitable for high-density PCB layouts. It also boasts a fast reverse recovery time, which makes it ideal for high-frequency applications.
This diode is particularly useful in applications where minimizing voltage loss is critical for maximizing efficiency. The fast switching speed allows for efficient operation in high-frequency circuits, reducing switching losses. The compact SOT-23 package allows for dense circuit designs, making it ideal for portable and miniaturized electronics. Comchip Technology's RB521BS-30 offers a reliable and efficient solution for various diode applications.