EN
  • EN
  • DE
  • IT

MAX21100+

Part No MAX21100+
Manufacturer Maxim Integrated
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-VFLGA Module
Supplier Device Package 16-LGA (3x3)
Mounting Type Surface Mount
Base Product Number MAX211
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 209650-MAX21100+
Ultra Librarian 3D Model Ultra Librarian MAX21100+ CAD Model

Description

Introducing the MAX21100+: Precision 6DoF Inertial Measurement Unit

The MAX21100+ from Maxim Integrated is a state-of-the-art, 6 Degrees of Freedom (6DoF) Inertial Measurement Unit (IMU) that combines a 3-axis gyroscope and a 3-axis accelerometer to deliver high-precision motion sensing in a compact package. Designed for efficiency and performance, the MAX21100+ is ideally suited for a wide range of applications, including drone flight controls, robotics, motion tracking, and platform stabilization.

Key Features:

  • High Performance: The device offers low noise and high sensitivity, with a gyroscope sensitivity of up to ±2000 degrees per second and an accelerometer range of ±2g to ±16g, ensuring accurate motion detection.
  • Compact Design: With its small footprint, the MAX21100+ is perfect for space-constrained applications, offering high functionality without the need for additional components or complex configurations.
  • Low Power Consumption: Maxim Integrated has engineered the MAX21100+ with power efficiency in mind, making it an excellent choice for battery-powered devices where longevity is critical.
  • Advanced Calibration: The device comes factory-calibrated, saving time and resources in system design and ensuring consistent performance across different units.
  • Flexible Communication: Featuring both I2C and SPI interfaces, the MAX21100+ allows for easy integration into existing systems with multiple communication options.
  • Robust Operation: Built to withstand harsh environments, the IMU operates over a wide temperature range and is resistant to vibrations and shock, ensuring reliability in demanding situations.

Applications:

  • Unmanned Aerial Vehicles (UAVs)
  • Robotics and Automation Systems
  • Wearable Motion Tracking Devices
  • Camera and Platform Stabilization
  • Navigation and Telematics

The MAX21100+ from Maxim Integrated is more than just a sensor; it's a versatile and reliable solution for integrating sophisticated motion sensing capabilities into your next project. With its combination of high precision, compact size, and low power consumption, the MAX21100+ stands out as an exceptional choice for designers and engineers looking to push the boundaries of what's possible with motion technology.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $2.6136
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.1617
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6073
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1437 $66.4311
7+ $18.1693 $127.1851
10+ $17.6022 $176.0220
14+ $17.0339 $238.4746
18+ $16.4668 $296.4024
24+ $14.7632 $354.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess