EN
  • EN
  • DE

LM323K

Part No LM323K
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components
Description IC REG LINEAR 5V 3A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 5V
Output Current 3A
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number LM323
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 085618-LM323K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM323K CAD Model

Description

STMicroelectronics LM323K Voltage Regulator

The LM323K from STMicroelectronics is a highly reliable 5V positive voltage regulator designed to deliver a fixed output voltage with a high level of stability and efficiency. This robust component is encapsulated in a TO-3 package, known for its ability to dissipate heat effectively, making it suitable for applications that require a consistent 5V supply under varying load conditions and temperatures.

Key Features:

  • Output Voltage: Provides a fixed output voltage of 5V, which is essential for a wide range of digital circuits and microcontroller-based systems.
  • Output Current: Capable of delivering up to 3A of output current, making it suitable for powering a variety of components and devices.
  • Thermal Overload Protection: The LM323K includes an internal thermal shutdown mechanism that protects the device from damage due to excessive heat.
  • Short Circuit Protection: The built-in short circuit protection feature ensures the longevity of the regulator and the safety of the connected devices by preventing current overloads.
  • Safe Area Compensation: Its safe area compensation feature allows for reliable operation even under varying load conditions and ambient temperatures.
  • TO-3 Package: The robust TO-3 metal can package is known for its excellent thermal properties, allowing for efficient heat dissipation and ensuring stable performance.

Applications:

The LM323K is versatile and can be employed in various applications that require a stable 5V supply. These include:

  • Linear power supplies
  • Instrumentation systems
  • Digital circuits
  • Microcontroller-based projects
  • Automotive electronics
  • Battery chargers

With its combination of protection features, high current capability, and efficient heat dissipation, the LM323K from STMicroelectronics stands out as a reliable choice for designers and engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6587 $76.9761
6+ $21.0533 $126.3198
9+ $20.3955 $183.5595
12+ $19.7375 $236.8500
16+ $19.0796 $305.2736
21+ $17.1058 $359.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,585 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess