Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 32V
Output Current 5A
PSRR 75dB ~ 60dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number LM338
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 085981-LM338K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Defence, Military & Aerospace, Industrial, Power Management
Family Name LM338
Introduction Date August 17, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM338K CAD Model

Description

STMicroelectronics LM338K Adjustable Voltage Regulator

The LM338K from STMicroelectronics is a highly versatile and robust adjustable voltage regulator that offers exceptional performance in a wide range of applications. This regulator is capable of providing an adjustable output voltage ranging from 1.2V to 32V and can handle an impressive output current of up to 5A. The device's ability to support high current loads makes it an ideal choice for power supplies, motor controls, and other applications that demand a reliable and consistent power source.

Constructed with an over-current protection mechanism, the LM338K ensures the longevity and safety of both the regulator and the connected components by preventing excessive current flow that could lead to damage. Additionally, the device incorporates thermal overload protection, which automatically shuts down the regulator in the event of overheating, thus safeguarding the system from thermal-related issues.

The LM338K comes in a robust and reliable TO-3 package, known for its excellent heat dissipation properties. This package is well-suited for high-power applications and environments where thermal management is a critical consideration. The metal canister of the TO-3 package also provides an additional layer of protection against physical stresses and environmental factors, contributing to the regulator's durability.

One of the key features of the LM338K is its ease of use. With only two external resistors, users can set the desired output voltage, allowing for a high degree of flexibility and customization to match specific requirements. This simplicity in design enables quick and straightforward integration into a variety of circuits without the need for complex configurations or additional components.

Overall, the LM338K from STMicroelectronics stands out as a reliable and high-performing adjustable voltage regulator that offers flexibility, protection, and ease of use. Whether for DIY projects, industrial applications, or commercial products, the LM338K is an excellent choice for those in need of a stable and adjustable power supply solution.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $307.5000
ECAD model for XC7K160T-2FBG676C
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
ECAD model for ICS960010AFLFT
Omron
Need more? Email Us
ECAD model for G6K-2G-Y-TR-4.5VDC
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.8547
ECAD model for HSDL-3203-021
Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $72.2527
ECAD model for IPS6041GPBF
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.5071
ECAD model for HTU20D
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3583
ECAD model for HJ112

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention