EN
  • EN
  • DE

PM8389-NI

Part No PM8389-NI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description STORAGE MANAGEMENT CONTROLLER LI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Function Controller
Interface UART
Supply Voltage (V) 1.8V
Manufacturer Package 196-BGA
Supplier Device Package 196-CABGA (15x15)
Manufacturer Pack Quantity 126
MSL Level 1 (Unlimited)
Win Source Part Number 278115-PM8389-NI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8389-NI CAD Model

Description

The Microchip Technology PM8389-NI is a state-of-the-art integrated circuit designed to deliver top-notch performance and reliability for a wide range of applications. As an essential component in modern electronics, this product stands out for its exceptional features and capabilities that cater to the demanding needs of today's technological landscape.

Key Features

  • High-Performance: The PM8389-NI is engineered to provide high-speed operations, ensuring that devices function efficiently and effectively.
  • Robust Design: Built to withstand the rigors of industrial applications, this IC can operate reliably under various environmental conditions.
  • Low Power Consumption: With energy efficiency in mind, the PM8389-NI minimizes power usage, making it ideal for power-sensitive designs.
  • Advanced Technology: Utilizing the latest advancements in microchip technology, this product offers improved functionality that enhances overall system performance.

Applications

The PM8389-NI is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Data Centers
  • Networking Equipment
  • Industrial Control Systems
  • High-Speed Computing Interfaces

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PM8389-NI is backed by rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Customers can also rely on Microchip's excellent support and service to assist with integration, troubleshooting, and any other requirements.

Environmental Compliance

The PM8389-NI is designed with environmental responsibility in mind. It complies with various international standards, including RoHS and REACH, ensuring that it is free from harmful substances and is safe for both consumers and the environment.

For engineers and designers seeking a reliable and efficient integrated circuit, the Microchip Technology PM8389-NI presents an ideal solution. Its blend of performance, durability, and energy efficiency makes it a smart choice for your next project.

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1624 $65.2992
18+ $6.6967 $120.5406
27+ $6.4876 $175.1652
37+ $6.2786 $232.3082
48+ $6.0695 $291.3360
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess