EN
  • EN
  • DE

PM8005C-F3EI

Part No PM8005C-F3EI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description PMC SXP Pm 8005 Rev C 36 Port 6GB SAS Expander | 6GB/S 36 PORT SAS EXPANDER WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
The number of I/O 36
Interface TWI, UART, SGPIO, Ethernet
Interrupt Output No
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 278038-PM8005C-F3EI
Introduction Date January 01, 2000
ECCN 5A991.b
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian PM8005C-F3EI CAD Model

Description

Product Overview: PM8005C-F3EI - Microchip Technology

The PM8005C-F3EI is a high-performance integrated circuit from Microchip Technology, designed to cater to the demanding needs of power management applications. This advanced IC is part of Microchip's extensive portfolio of power management solutions, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Integration: The PM8005C-F3EI integrates multiple power management functions into a single chip, which helps in reducing the overall footprint and simplifying the design process for engineers.
  • Efficiency: Designed with efficiency in mind, this product ensures minimal power loss during operation, leading to energy savings and prolonged battery life in portable applications.
  • Versatility: The versatility of the PM8005C-F3EI makes it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Robust Performance: This IC is built to deliver consistent performance even under varying environmental conditions, making it a reliable choice for critical applications.

Applications

The PM8005C-F3EI is ideal for use in a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless communication devices
  • Power supply modules
  • Industrial control systems

Technical Specifications

The technical specifications of the PM8005C-F3EI include:

  • Input Voltage Range: Specified by the manufacturer for optimal performance
  • Output Voltage Range: Configurable to meet the needs of the application
  • Switching Frequency: Optimized for efficiency and reduced electromagnetic interference (EMI)
  • Package Type: Provided in a form factor that facilitates easy integration into various design layouts

Microchip Technology's commitment to quality ensures that the PM8005C-F3EI meets the highest standards of performance and reliability. With its advanced features and robust design, this power management IC stands out as a superior choice for designers looking to enhance their products with efficient and reliable power solutions.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
Lowest to $2.2869
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2500 $81.2500
2+ $66.6667 $133.3334
3+ $64.5834 $193.7502
4+ $62.5000 $250.0000
5+ $60.4167 $302.0835
6+ $54.1667 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,711 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess