EN
  • EN
  • DE

PH100S48-5

Part No PH100S48-5
Manufacturer TDK-Lambda Americas Inc.
Catalog HOT - SALES and EOL Components
Description Simple function, 50 to 600W DC-DC converters | DC DC CONVERTER 5V 100W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer TDK-Lambda Americas Inc.
Packaging Bulk
Status Obsolete
Type Isolated Module
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 76V
Voltage - Output 1 5V
Current - Output (Maximum) 20A
Power (W) 100W
Voltage - Isolation 3kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP
Temperature Range - Operating -20°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Module
Parts Dimension 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Control Features Enable, Active Low
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 273681-PH100S48-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH100S48-5 CAD Model

Description

The PH100S48-5 is an isolated module type power supply from TDK-Lambda Americas Inc.

  • Packaging: Bulk
  • Mounting Style: Through Hole
  • Features: Remote on/off, OCP, OTP, and OVP
  • Application: ITE (Commercial)
  • Voltage Isolation: 3kV
  • Output Voltage: 5V
  • Current Output: 20A
  • Power: 100W
  • Voltage Input: 36V to 76V
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess