EN
  • EN
  • DE

TEA2025D

Part No TEA2025D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components
Description STEREO AUDIO AMPLIFIER | IC AMP AUDIO PWR 4.7W AB 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 4.7W x 1 at 8Ohm; 2.4W x 2 at 8Ohm
Supply Voltage (V) 3V ~ 12V
Features Depop, Thermal Protection
Mounting Style SMD
Supplier Device Package 20-SO
Manufacturer Package 20-SOIC
Family Part Number TEA2025
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 091989-TEA2025D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA2025D CAD Model

Description

STMicroelectronics TEA2025D Stereo Audio Amplifier

The TEA2025D from STMicroelectronics is a monolithic integrated circuit in a 16-pin DIP package, designed for portable audio applications and capable of delivering a high-quality stereo sound. This versatile audio amplifier is particularly well suited for use in TV sound systems, portable radios, personal computers, and other electronic devices where space and power efficiency are critical.

Key Features

  • Dual or Bridge Connection Modes: The TEA2025D provides flexibility with both dual and bridge connection modes, offering designers the choice to configure their audio output for either stereo or more powerful mono sound.
  • Low Harmonic Distortion: With a total harmonic distortion (THD) of less than 0.2%, the amplifier ensures clear and high-fidelity audio reproduction, making it an excellent choice for applications requiring crisp sound quality.
  • Wide Supply Voltage Range: Operating on a supply voltage range from 3V to 12V, the TEA2025D is adaptable to various power environments and can be easily integrated into battery-powered devices.
  • Minimal External Components: The design of the TEA2025D requires few external components, which simplifies the design and reduces the overall cost of the end product.
  • High Output Power: Capable of delivering up to 2.3W of continuous average power to an 8Ω load with 0.5% THD, the TEA2025D is powerful despite its compact size.
  • Thermal and Short-Circuit Protection: The built-in thermal shutdown and short-circuit protection features ensure the longevity and reliability of the amplifier by preventing damage from overheating and electrical faults.

Applications

The TEA2025D is a versatile audio amplifier that can be used in a wide array of products. Its small footprint and low power consumption make it ideal for portable audio devices, while its robust output capabilities also make it suitable for fixed audio applications like small home stereo systems, desktop computer speakers, and soundbars.

Conclusion

In summary, the TEA2025D stereo audio amplifier from STMicroelectronics is a powerful, efficient, and flexible solution that meets the needs of a wide range of audio applications. Its combination of high-quality sound, low power consumption, and integrated protection features make it a reliable and cost-effective choice for manufacturers and hobbyists alike.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0923 $58.1490
1,525+ $0.0758 $115.5950
2,360+ $0.0735 $173.4600
3,255+ $0.0711 $231.4305
4,205+ $0.0688 $289.3040
5,630+ $0.0616 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess