EN
  • EN
  • DE

PM5319-NI

Part No PM5319-NI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description SONET/SDH INTERFACE FOR 622 & 15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Function SONET/SDH
Interface Serial
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-CABGA (15x15)
Manufacturer Pack Quantity 126
MSL Level 1 (Unlimited)
Win Source Part Number 277821-PM5319-NI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5319-NI CAD Model

Description

The PM5319-NI is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Integration: The PM5319-NI boasts a high level of integration, enabling it to perform multiple functions within a single chip. This not only saves space on the circuit board but also reduces the overall system cost and complexity.
  • Performance: Engineered for performance, this product ensures that systems run at their optimal speed and efficiency, making it an ideal choice for applications requiring fast data processing and responsiveness.
  • Low Power Consumption: With an emphasis on energy efficiency, the PM5319-NI is designed to consume minimal power, which is essential for portable and battery-operated devices, as well as for reducing the carbon footprint of electronic systems.
  • Robust Security: Security is a paramount concern in today's connected world, and the PM5319-NI incorporates advanced security features to protect against unauthorized access and ensure the integrity of data.

Applications

The versatility of the PM5319-NI makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Technical Specifications

The technical specifications of the PM5319-NI reflect its suitability for demanding applications. With a focus on interoperability, it supports various communication protocols and interfaces, ensuring seamless integration with other components and systems.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The PM5319-NI is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial use.

For more detailed information, including datasheets, technical documentation, and support resources, please visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0991 $132.3964
5+ $32.0648 $160.3240
7+ $31.0304 $217.2128
9+ $29.9961 $269.9649
12+ $26.8930 $322.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess