Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Function SONET/SDH
Interface Serial
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-CABGA (15x15)
Manufacturer Pack Quantity 126
MSL Level 1 (Unlimited)
Win Source Part Number 277823-PM5320-NI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5320-NI CAD Model

Description

The PM5320-NI is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the advanced needs of modern electronics, offering robust features that enhance performance, efficiency, and reliability.

Key Features

  • Integrated Circuit (IC): At the heart of the PM5320-NI is a high-performance integrated circuit that ensures seamless operation and superior functionality.
  • Networking Interface: The product incorporates a powerful networking interface that supports various communication protocols, making it ideal for connected devices and IoT applications.
  • Energy Efficient: Microchip Technology has designed the PM5320-NI with energy efficiency in mind, reducing power consumption and extending the life of battery-operated devices.
  • Durability: Built to withstand harsh environments, this product is suitable for industrial applications where reliability is paramount.
  • Customization: The PM5320-NI offers a degree of customization, allowing it to be tailored to specific application requirements and ensuring a perfect fit for a wide range of uses.

Applications

The versatility of the PM5320-NI makes it an excellent choice for a multitude of applications, including but not limited to:

  • Smart Home Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Healthcare Equipment
  • Telecommunication Infrastructure

Technical Specifications

Microchip's PM5320-NI is built to meet rigorous technical standards. With a focus on interoperability and future-proofing, the specifications of this product are designed to align with the evolving landscape of technology.

Why Choose PM5320-NI?

When you select the PM5320-NI for your project, you're not just choosing a component; you're investing in a solution that brings Microchip Technology's reputation for quality and innovation. With excellent support and a commitment to customer satisfaction, the PM5320-NI stands out as a reliable and forward-thinking choice for your electronic design needs.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ECAD model for HSDL-3003-021
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3583
ECAD model for HJ112
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.4828
ECAD model for HSDL-3208-S21
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $7.4445
ECAD model for H5N2007LSTL-E
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.8547
ECAD model for HSDL-3203-021
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $6.2046
ECAD model for GP2Y0A21YK0F
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1462
ECAD model for G6QE2G595N2EJ-J
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $72.2527
ECAD model for IPS6041GPBF
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
ECAD model for HC1S60F1020BL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4211 $104.4211
2+ $101.0527 $202.1054
3+ $97.6843 $293.0529
4+ $87.5790 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention