EN
  • EN
  • DE

L387A

Part No L387A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components
Description VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 15mA
Maximum Supply Current 180mA
Control Features Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Family Part Number L387
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 090625-L387A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L387A CAD Model

Description

The L387A is a versatile linear voltage regulator designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This integrated circuit is specifically engineered to provide a stable output voltage, making it an essential component in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The L387A offers a fixed output voltage, ensuring a consistent performance for devices that require a stable power supply.
  • High Current Capability: It is capable of delivering a substantial amount of current, which is ideal for applications with higher power demands.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect it from overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: The L387A is equipped with short-circuit protection mechanisms, safeguarding the regulator and the connected devices in the event of a fault.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.

Applications

The L387A's robust design and stable output make it an excellent choice for a variety of applications, including:

  • Power supply for microcontrollers and digital systems
  • Battery chargers and power management modules
  • Consumer electronics such as audio and video devices
  • Automotive applications where consistent voltage is critical
  • Industrial equipment requiring a reliable power source

Product Specifications

The L387A is housed in a compact package, allowing for easy integration into a wide range of electronic assemblies. Its specifications include a broad input voltage range, low quiescent current, and compatibility with various capacitive loads. This makes the L387A a versatile solution that can meet the requirements of diverse electronic designs.

For detailed technical specifications, datasheets, application notes, and design resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,385 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess