EN
  • EN
  • DE

PM8004C-F3EI

Part No PM8004C-F3EI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description 6GB/S 24 PORT SAS EXPANDER WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
The number of I/O 24
Interface TWI, UART, SGPIO, Ethernet
Interrupt Output No
Mounting Style SMD
Supplier Device Package 592-FCBGA (27x27)
Manufacturer Pack Quantity 40
Win Source Part Number 278034-PM8004C-F3EI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8004C-F3EI CAD Model

Description

Microchip Technology's PM8004C-F3EI: A Robust Power Management Solution

The PM8004C-F3EI from Microchip Technology is a sophisticated power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring reliable and efficient power distribution and control. As a leading product in the industry, this PMIC stands out with its ability to provide a high degree of functionality and performance.

Optimized Power Efficiency
The PM8004C-F3EI is engineered to deliver optimal power efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-performance systems. Its advanced design allows for precise voltage regulation, ensuring that each connected component receives the correct amount of power necessary for its operation.

Diverse Application Range
Suitable for a variety of applications, the PM8004C-F3EI excels in environments such as embedded systems, IoT devices, and portable electronics. Its versatility also makes it an ideal choice for more demanding applications, including networking equipment, servers, and telecommunications infrastructure where stable power delivery is paramount.

Advanced Features and Protection
This PMIC incorporates a host of features to safeguard the system it powers. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively ensure the longevity and reliability of both the PMIC and the system it is a part of. The PM8004C-F3EI is also equipped with programmable soft-start functionality to minimize inrush current during system startup.

Seamless Integration
Microchip Technology has designed the PM8004C-F3EI with integration in mind. The compact form factor and the minimal external component requirement facilitate a seamless incorporation into existing designs, saving valuable board space and reducing overall system complexity.

Product Specifications
The PM8004C-F3EI operates within an industrial temperature range, making it suitable for harsh environments. It comes in a robust package that ensures durability and long-term performance. For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Microchip Technology.

In conclusion, the PM8004C-F3EI from Microchip Technology represents a powerful and flexible power management solution that meets the needs of today's advanced electronic systems. Its combination of efficiency, protection features, and ease of integration make it an excellent choice for designers looking to enhance their power management capabilities.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 783 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess