Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 3 V to 20 V
Current - Output High, Low 2.4mA, 2.4mA
Max Propagation Delay @ V, Max CL 350ns @ 15V, 50pF
Current - Quiescent 100μA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Win Source Part Number 1042434-HCF4063BEY
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian HCF4063BEY CAD Model

Description

STMicroelectronics HCF4063BEY Product Overview

The HCF4063BEY is a high-quality integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This particular component is part of the HCF series and is designed to provide a reliable and efficient solution for a variety of electronic applications. The HCF4063BEY is a 4-bit magnitude comparator that has been engineered to compare two 4-bit words and provide output signals that indicate the relative magnitude of the binary values presented to its inputs.

Key Features

  • 4-Bit Comparison: The HCF4063BEY is capable of comparing two sets of 4-bit binary numbers, making it suitable for systems requiring digital comparison functionality.
  • Wide Operating Voltage: It operates over a wide range of voltages from 3V to 18V, providing versatility in different power environments and compatibility with both TTL and CMOS technologies.
  • Expandable: Multiple HCF4063BEY devices can be cascaded together for applications requiring the comparison of words longer than 4 bits.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated and power-sensitive applications.
  • Output Capability: The device includes three outputs that indicate equality, A greater than B, and B greater than A conditions, offering straightforward interfacing with other circuitry.

Applications

The versatility of the HCF4063BEY allows it to be used in a wide range of applications. It is commonly utilized in:

  • Digital data processing systems
  • Instrumentation and measurement equipment
  • Utility meters such as water, gas, and electricity meters
  • Computer peripherals
  • Control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The HCF4063BEY is manufactured using robust silicon-gate CMOS technology, which ensures high reliability and performance over its entire operating range. The device is available in a dual in-line package (DIP), making it easy to integrate into a wide range of electronic circuits.

With its combination of features and the reputation of STMicroelectronics for manufacturing durable and reliable electronic components, the HCF4063BEY is an excellent choice for designers looking to implement a 4-bit magnitude comparator in their systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85M96
ON Semiconductor
Magnitude Comparator 9-Bit Non-Inverting, Inverting, Non-Inverting 28-Pin PLCC T/R / IC COMP 9BIT MAGNITUDE 28-PLCC
Need more? Email Us
ECAD model for MC10E166FNR2G
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $0.9707
ECAD model for CD74HCT85E
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Need more? Email Us
ECAD model for SN74ALS520NSR
Texas Instruments
IC COMPARATOR MAGNITUDE 16TSSOP
Need more? Email Us
ECAD model for CD4585BPW
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC Tube
Need more? Email Us
ECAD model for SN74LS85D
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $1.6438
ECAD model for CD74HC85E
Texas Instruments
IC COMPARATOR IDENTITY 20TSSOP / Identity Comparator 8-Bit Inverting 20-Pin TSSOP T/R
Lowest to $1.5715
ECAD model for CD74HC688PWT
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit Non-Inverting 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85MT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention