EN
  • EN
  • DE

ST7FLU09M6

Part No ST7FLU09M6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838929-ST7FLU09M6
Ultra Librarian 3D Model Ultra Librarian ST7FLU09M6 CAD Model

Description

The ST7FLU09M6 is a highly integrated microcontroller from STMicroelectronics, tailored for a wide range of applications. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, high performance, and exceptional reliability. The ST7FLU09M6 is designed with an emphasis on versatility and ease of use, making it an ideal choice for both simple and complex projects.

Key Features

  • Core: The ST7FLU09M6 is built around an 8-bit CPU, offering a perfect balance between processing power and power consumption, making it suitable for low-power and battery-operated applications.
  • Memory: It comes equipped with 8KB of Flash program memory, which is ideal for storing application code, and 384 bytes of RAM for efficient data processing.
  • Peripherals: This microcontroller includes a range of integrated peripherals, such as an 8-bit ADC (Analog-to-Digital Converter), a 10-bit timer, and a UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Operating Voltage: The device operates over a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in various power supply scenarios.
  • I/O Ports: The ST7FLU09M6 features 20 I/O pins, allowing it to interface with a multitude of external components and systems.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C.

Applications

The ST7FLU09M6 microcontroller is an excellent choice for a diverse array of applications. It is particularly well-suited for automotive applications, industrial control systems, home appliances, and personal electronics. Its robust feature set also makes it a preferred component in embedded systems, power management solutions, and smart sensors.

Design Support

STMicroelectronics provides extensive support for the ST7FLU09M6, including development tools, software libraries, and documentation to assist designers in reducing time-to-market. The company also offers an evaluation board for rapid prototyping and testing, ensuring that developers can leverage the full capabilities of the microcontroller in their designs.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,128 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess