EN
  • EN
  • DE

SN74ALS518NSRG4

Part No SN74ALS518NSRG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SO  /  Magnitude Comparator Bit Active High Output A=B 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Identity Comparator
Number of Bits 8
Output Active High
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 100µA, 24mA
Max Propagation Delay @ V, Max CL 33ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Mounting SMD (SMT)
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259098-SN74ALS518NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS518NSRG4 CAD Model

Description

SN74ALS518NSRG4: An Overview

The SN74ALS518NSRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is designed to deliver both speed and energy efficiency. The SN74ALS518NSRG4 is particularly well-suited for applications requiring fast switching and low power consumption, making it a popular choice in the electronics industry.

Key Features

  • Logic Type: This product is an octal bus transceiver featuring two separate eight-bit bus transceiver blocks, each with its own output-enable (OE) input.
  • Voltage Range: It operates at a typical voltage range of 4.5V to 5.5V, which is ideal for TTL (Transistor-Transistor Logic) level systems.
  • Drive Capability: The SN74ALS518NSRG4 has a robust drive capability, with outputs that can sink up to 48 mA and source up to 24 mA, providing excellent signal integrity.
  • Package: It comes in a 20-pin plastic SOP (Small Outline Package), which is suitable for surface mounting and saves valuable board space.
  • Temperature Range: The device can operate over a wide temperature range, typically from 0°C to 70°C, ensuring stability and performance under varying environmental conditions.

Applications

The SN74ALS518NSRG4 is designed for bidirectional communication between data buses. Its ability to quickly switch from send to receive modes without signal interference makes it an essential component in:

  • Data transmission systems
  • Microprocessor control systems
  • Memory switching operations
  • Peripheral drivers where high sink capability is required

Quality and Reliability

As with all Texas Instruments products, the SN74ALS518NSRG4 is manufactured to the highest standards. It has undergone rigorous testing to ensure it meets the strict quality and reliability criteria that customers have come to expect from Texas Instruments. This commitment to excellence makes the SN74ALS518NSRG4 a trustworthy and durable choice for critical electronic applications.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess