Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 2 V ~ 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Quiescent 8μA
Operating Temperature Range -55°C ~ 125°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Win Source Part Number 1160334-CD74HC85M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC85
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC85M96 CAD Model

Description

Product Overview: CD74HC85M96 Comparator from Texas Instruments

The CD74HC85M96 is a high-speed CMOS logic 4-bit magnitude comparator designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is engineered to provide a multitude of features and benefits that make it an ideal choice for a variety of digital applications requiring comparison functions.

This comparator is capable of comparing two 4-bit binary, BCD, or other monotonic codes and presenting the results in a straightforward manner. It has three outputs that indicate whether one 4-bit input word is greater than, less than, or equal to the other 4-bit word. The CD74HC85M96 operates at a wide voltage range from 2V to 6V, allowing it to be used in systems that require operation at different power levels.

  • High-Speed Performance: The CD74HC85M96 boasts high-speed operation, which is typical of the CMOS HC logic family. This ensures quick response times in systems that require fast comparison results.
  • Low Power Consumption: Despite its high-speed capabilities, this component maintains a low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage: With an operating voltage range of 2V to 6V, the CD74HC85M96 offers flexibility for use in various electronic circuits with different power supply levels.
  • Expandability: For applications requiring comparison of words longer than 4 bits, multiple CD74HC85M96 devices can be cascaded. This feature allows the construction of comparators for words of virtually any length.
  • Robust Output Drive: The outputs of the CD74HC85M96 can drive 10 LSTTL loads, which means it can interface with various logic families, providing versatile integration options.

The CD74HC85M96 is available in a standard 16-pin SOIC package, which is suitable for surface-mount technology (SMT) and is widely used in modern electronic assemblies. Its compact form factor and high integration level make it a space-saving solution for complex digital systems.

Whether it's used in microprocessors, computers, data processing, or instrumentation systems, the CD74HC85M96 from Texas Instruments is a reliable and efficient choice for designers looking to implement accurate and fast comparison capabilities in their projects.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MAX900BEPP+
STMicroelectronics
4-BIT MAGNITUDE COMPARATOR
Lowest to $7.3050
ECAD model for M74HC85RM13TR
NEC
Need more? Email Us
ECAD model for MC-10166
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $0.9816
ECAD model for SN74F521NSR
Texas Instruments
IC COMPARATOR MAGNITUDE 20SO
Lowest to $11.8222
ECAD model for SN74LS684N
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP
Lowest to $1.9859
ECAD model for SN74HC688N
Texas Instruments
IC COMPARATOR IDENTITY 20TSSOP
Lowest to $0.5785
ECAD model for SN74HC688PWR
STMicroelectronics
8 BIT EQUALITY COMPARATOR
Need more? Email Us
ECAD model for M74HC688RM13TR
National Semiconductor (TI)
Magnitude Comparator
Need more? Email Us
ECAD model for DM7160J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4868 $51.1140
255+ $0.3994 $101.8470
390+ $0.3869 $150.8910
535+ $0.3744 $200.3040
695+ $0.3620 $251.5900
925+ $0.3245 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention