EN
  • EN
  • DE

SN74ALS520DWR

Part No SN74ALS520DWR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay at V, Max CL 20ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Mounting Style SMD
Family Part Number 74ALS520
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253777-SN74ALS520DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS520DWR CAD Model

Description

Product Overview: SN74ALS520DWR

The SN74ALS520DWR is a high-quality integrated circuit from Texas Instruments, renowned for its precision and reliability in digital applications. This device is an octal identity comparator, designed to provide a means of comparing two 8-bit words and indicating their equality. It is commonly used in systems where data integrity and verification are crucial, such as in data communication, computing, and advanced digital systems.

Key Features

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Output Type: Open Collector
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

The SN74ALS520DWR features an open-collector output configuration, which allows for wired-AND connections and provides the flexibility to interface with other logic families. This device operates over a broad supply voltage range from 4.5 V to 5.5 V, making it suitable for TTL (Transistor-Transistor Logic) systems. The operating temperature range of -40°C to 85°C ensures stable performance across various environmental conditions.

Applications

With its precision and speed, the SN74ALS520DWR is ideal for a wide range of applications, including:

  • Data processing and verification
  • Memory address decoding
  • System diagnostics and troubleshooting
  • Microprocessor interfacing
  • Quality and control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74ALS520DWR is no exception. It is manufactured to stringent standards, ensuring consistent performance and longevity. The device is supplied in a SOIC-20 package, which is ideal for space-constrained applications that require surface-mount technology.

In summary, the SN74ALS520DWR from Texas Instruments is an essential component for designers who require a reliable and accurate means of comparing digital words. Its robust feature set and versatile applications make it a valuable addition to any digital system requiring data comparison and validation.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8695 $56.0850
70+ $1.5340 $107.3800
105+ $1.4861 $156.0405
140+ $1.4381 $201.3340
180+ $1.3902 $250.2360
245+ $1.2464 $305.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess