EN
  • EN
  • DE

STSPIN32F0BTR

Part No STSPIN32F0BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description ADVANCED SINGLE SHUNT BLDC CONTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series STSPIN32F0
Package Tape & Reel
Product Status Active
Applications BLDC Controller
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I²C, SPI, UART/USART
Number of I/O 20
Voltage - Supply 6.7V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number STSPIN32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355791-STSPIN32F0BTR
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0BTR CAD Model

Description

The STSPIN32F0BTR is a highly integrated solution from STMicroelectronics, designed to drive three-phase brushless DC motors with ease and efficiency. This advanced system-in-package features a triple half-bridge gate driver, an STM32F0 microcontroller, and several protective features, all in a compact 7x7 mm QFN package. It is ideal for applications such as drones, small electric fans, pumps, and any portable or space-constrained device requiring precise motor control.

Key Features

  • Integrated Design: Combines a gate driver and an STM32F0 ARM Cortex-M0 microcontroller, simplifying the design process and reducing time-to-market.
  • Wide Voltage Range: Operates from 8 V to 45 V, accommodating a broad spectrum of power supplies and motor types.
  • Current Sensing: Onboard op-amps for all three phases enable precise current sensing, crucial for advanced motor control algorithms like field-oriented control (FOC).
  • Advanced Protection: Features overcurrent protection, overtemperature protection, and undervoltage lockout to ensure reliable operation and longevity of the motor and controller.
  • Development Support: Supported by a wide range of development tools, including software libraries and reference designs, to accelerate the development process.

Applications

  • Drone propulsion systems
  • Portable electronic devices
  • Small cooling fans and pumps
  • Battery-operated equipment
  • Home appliances

The STSPIN32F0BTR is a testament to STMicroelectronics' commitment to providing integrated and efficient solutions for motor control. Its combination of a powerful microcontroller and robust gate drivers, along with its protective features, makes it a versatile choice for designers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $13.5909
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
NEC
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3976 $53.9760
23+ $4.4288 $101.8624
35+ $4.2904 $150.1640
49+ $4.1520 $203.4480
63+ $4.0136 $252.8568
84+ $3.5984 $302.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,882 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess