EN
  • EN
  • DE

SN74ALS679NSRE4

Part No SN74ALS679NSRE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR ADDRESS 12B 20SO  /  Magnitude Comparator Bit Active High Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Address Comparator
Number of Bits 12
Output Active High
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Mounting SMD (SMT)
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259100-SN74ALS679NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS679NSRE4 CAD Model

Description

The SN74ALS679NSRE4 is a high-performance integrated circuit produced by Texas Instruments, renowned for its reliability and versatility in various electronic applications. This component is part of the advanced low-power Schottky (ALS) family, which is designed to offer both speed and power efficiency.

Key Features

  • Logic Type: Dual 4-Bit Binary Counters
  • Supply Voltage Range: 4.5V to 5.5V, catering to standard TTL levels.
  • Operating Temperature: The device can operate over a wide temperature range, making it suitable for industrial applications.
  • Packaging: Shipped in NSR (Plastic Shrink Small Outline Package), ensuring robustness and ease of PCB mounting.

Performance and Applications

The SN74ALS679NSRE4 is designed for counting and division applications where power consumption and speed are critical. Its dual 4-bit binary counter configuration allows for cascading to create 8-bit, 12-bit, or longer counters with minimal propagation delay. This feature makes it an ideal choice for high-speed computing, frequency division, and digital signal processing.

Due to its low power dissipation combined with high speed, the SN74ALS679NSRE4 is commonly used in data processing systems, personal computers, and high-speed communication devices. Its ability to operate under a wide range of environmental conditions also makes it suitable for automotive and industrial electronics where temperature extremes are common.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS679NSRE4 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can rely on this component for long-term performance and consistency in their electronic projects.

Compliance and Certification

The SN74ALS679NSRE4 adheres to the stringent industry standards for electronic components. It complies with RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly. Additionally, the product is certified for commercial and industrial grade applications, providing the assurance needed for critical system designs.

You May Also Be Interested in

Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess