EN
  • EN
  • DE

ST3DV520A

Part No ST3DV520A
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description High bandwidth switch with 20- to 10-bit MUX/DEMUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260303-ST3DV520A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST3DV520A CAD Model

Description

Introducing the ST3DV520A from STMicroelectronics

The ST3DV520A is a state-of-the-art, 3-axis digital accelerometer designed by STMicroelectronics for high-precision motion and position sensing in a wide range of applications. This compact and versatile sensor is an ideal choice for mobile devices, gaming controllers, and industrial systems that require reliable and accurate motion detection.

Key Features

  • 3-Axis Sensing: The ST3DV520A can detect acceleration along the x, y, and z axes, providing comprehensive motion detection capabilities.
  • High Resolution: With selectable full scales of ±2g/±4g/±8g/±16g, it can cater to various sensitivity requirements, ensuring precise measurements for different use cases.
  • Low Power Consumption: Designed for efficiency, the ST3DV520A operates at low power, making it suitable for battery-powered devices where power conservation is critical.
  • Smart Embedded Functions: It includes several embedded functions such as motion detection, free-fall detection, and programmable threshold interrupts, which can reduce the load on the host processor and contribute to power savings.
  • I2C/SPI Digital Output Interface: The sensor provides a flexible digital output through I2C or SPI, facilitating easy integration with most microcontrollers and processors.
  • Compact Design: Housed in a small package, the ST3DV520A is perfect for space-constrained applications.

Applications

The versatility of the ST3DV520A allows it to be used in a variety of applications. It is particularly well-suited for:

  • Smartphone and tablet motion analysis
  • Wearable fitness and health monitoring devices
  • Impact and vibration monitoring in industrial equipment
  • Advanced navigation and positioning systems
  • Gaming and virtual reality input devices

With its robust design and advanced features, the ST3DV520A from STMicroelectronics represents a reliable solution for any project requiring accurate and efficient 3-axis acceleration sensing. Whether in consumer electronics, industrial applications, or innovative IoT devices, this sensor is engineered to deliver high performance and durability.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess