EN
  • EN
  • DE

SN74ALS518NSRE4

Part No SN74ALS518NSRE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Identity Comparator
Number of Bits 8
Output Active High
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 100µA, 24mA
Max Propagation Delay @ V, Max CL 33ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Mounting SMD (SMT)
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259097-SN74ALS518NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS518NSRE4 CAD Model

Description

SN74ALS518NSRE4 - Texas Instruments

The SN74ALS518NSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device belongs to the 74ALS series, which is known for its advanced low-power Schottky technology. The SN74ALS518NSRE4 is specifically engineered to deliver reliable logic operations with speed and efficiency, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Logic Type: Octal Edge-Triggered D-Type Flip-Flops
  • Number of Circuits: 8
  • Output Type: Differential
  • Function: Standard
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: SOP
  • Mounting Type: Surface Mount

The SN74ALS518NSRE4 features eight edge-triggered D-type flip-flops with differential outputs. These flip-flops are designed to be triggered on the positive-going edge of the clock pulse. When the clock input is high, the D-inputs are effectively locked out, and the flip-flops maintain their states. This ensures stable data storage and signal synchronization, which is essential for reliable digital systems.

With a supply voltage range of 4.5V to 5.5V, this device is compatible with typical TTL (Transistor-Transistor Logic) power levels, allowing for easy integration into existing systems without the need for additional power regulation. The SN74ALS518NSRE4 operates within the commercial temperature range of 0°C to 70°C, ensuring consistent performance across various environmental conditions.

The device is packaged in a slim outline package (SOP) and is designed for surface mount technology (SMT), providing a space-saving solution for printed circuit boards (PCBs). This compact form factor is particularly beneficial in applications where board space is at a premium.

Whether used in data storage, communication systems, or digital signal processing, the SN74ALS518NSRE4 from Texas Instruments is a reliable and efficient solution for implementing flip-flop logic in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $7.8203
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $0.1900
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess