EN
  • EN
  • DE

SN74ALS688DWR

Part No SN74ALS688DWR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR),Cut Tape (CT)
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 20ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number 74ALS688
Other Names -SN74ALS688DWRG4,-SN74ALS688DWRG4R,-SN74ALS688DWRE4,296-5082-2,296-5082-1,-296-5082-1,-SN74ALS688DWRR,SN74ALS688DWRE4,SN74ALS688DWRG4,TEXTISSN74ALS688DWR,-296-5082-1,SN74ALS688DWRG4,2156-SN74ALS688DWR,SN74ALS688DWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259102-SN74ALS688DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS688DWR CAD Model

Description

The SN74ALS688DWR, manufactured by Texas Instruments, is an integrated circuit that belongs to the family of 8-bit identity comparators. This precision device is designed to compare two 8-bit words and provide a binary output indication of their equality. The SN74ALS688DWR is a crucial component for systems requiring high-speed data comparison, such as data processing equipment, computers, and advanced communication systems.

Key Features

  • 8-Bit Binary Comparison: The SN74ALS688DWR performs a direct comparison of two 8-bit words, providing a high level of precision in data matching tasks.
  • Output Equality Indicator: It includes an open-collector output that indicates whether the two compared words are equal, enabling easy integration with other logic signals and systems.
  • High-Speed Performance: Designed with advanced Schottky technology, this comparator operates at high speeds, making it suitable for applications that require fast processing times.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility in different voltage environments.
  • Low Power Consumption: As part of the ALS (Advanced Low-Power Schottky) series, the SN74ALS688DWR is optimized for low power consumption without sacrificing performance.
  • Surface-Mount Package: The DWR suffix indicates that the product is offered in a SOIC (Small Outline Integrated Circuit) package, suitable for surface-mount technology (SMT) applications.

Applications

The SN74ALS688DWR is versatile and can be used in a wide range of applications. Its high-speed comparison capabilities make it ideal for use in:

  • Data processing systems
  • Computer motherboards
  • Networking equipment
  • Communication devices
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ALS688DWR is no exception and is designed to meet the stringent requirements of the industrial and commercial markets. Customers can expect consistent performance and durability from this Texas Instruments product.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8
Lowest to $0.5821
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess