EN
  • EN
  • DE

SN74HC688NG4

Part No SN74HC688NG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20DIP  /  Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74HC
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 36ns @ 6V, 50pF
Current - Quiescent (Iq) 8 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Base Product Number 74HC688
Other Names SN74HC688NE4,SN74HC688NE4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259083-SN74HC688NG4
Ultra Librarian 3D Model Ultra Librarian SN74HC688NG4 CAD Model

Description

Product Overview: SN74HC688NG4

The SN74HC688NG4 is a high-performance integrated circuit from Texas Instruments, designed for precision identity comparison of two 8-bit data words. This IC is a member of the 'HC688' series, known for its utility in systems where data integrity and verification are critical. The SN74HC688NG4 is widely used in microprocessor systems, data communication equipment, and computer peripherals where it enhances operational efficiency by providing fast and accurate data comparisons.

Key Features

  • Logic Family: The device belongs to the HC family, which indicates that it utilizes CMOS technology to deliver high speed and low power consumption.
  • Operating Voltage: The SN74HC688NG4 operates within a voltage range of 2V to 6V, making it versatile for various digital applications.
  • Output Capability: This IC can drive up to 10 LSTTL loads, ensuring compatibility with a variety of digital logic levels and providing sufficient current for most standard applications.
  • Identity Comparison: It compares two 8-bit words and provides an output indicating whether the words are identical or not, which is crucial for error detection and data validation processes.
  • Package Type: The device is available in a 20-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.

Applications

The SN74HC688NG4's ability to perform quick and accurate data comparisons makes it an ideal choice for various applications, including:

  • Microprocessor-based systems
  • Data communications equipment
  • Computer peripherals and memory devices
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC688NG4 is no exception. This product is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. With Texas Instruments' reputation for producing durable and dependable components, customers can trust the SN74HC688NG4 for their critical data comparison needs.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3334 $52.0008
29+ $3.5556 $103.1124
44+ $3.4445 $151.5580
60+ $3.3334 $200.0040
78+ $3.2223 $251.3394
104+ $2.8889 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess