EN
  • EN
  • DE

HCF4585BEY

Part No HCF4585BEY
Manufacturer STMicroelectronics
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 4B 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Magnitude Comparator Bit Active High Output A<B, A=B, A>B 16-DIP
Manufacturer STMicroelectronics
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name HCF4585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7245-5, -497-7245-5, HCF4585BEY-ND
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873281-HCF4585BEY
Ultra Librarian 3D Model Ultra Librarian HCF4585BEY CAD Model

Description

STMicroelectronics HCF4585BEY Product Overview

The HCF4585BEY is a high-quality integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This product is part of the HCF series and is designed to offer reliable performance in a variety of digital applications. The HCF4585BEY is a 4-bit magnitude comparator that provides the capability to compare the magnitude of two 4-bit words and deliver output results accordingly.

Key Features of the HCF4585BEY

  • 4-Bit Binary Comparison: The HCF4585BEY is capable of comparing two 4-bit binary numbers and determining their relative magnitudes.
  • Multiple Mode Operations: It supports equal, less, and greater comparisons, providing versatile functionality for digital systems.
  • Wide Operating Voltage: The device operates over a wide voltage range from 3V to 18V, making it suitable for various electronic applications.
  • High Noise Immunity: Characterized by high noise immunity, the HCF4585BEY is stable under adverse conditions, ensuring reliable performance.
  • Standardized Symmetrical Output Characteristics: The outputs are designed to be symmetrical with high sink and source capability.
  • Medium-Speed Operation: It offers a balanced trade-off between speed and power consumption, making it ideal for medium-speed applications.

Applications

The versatility of the HCF4585BEY makes it suitable for a broad range of applications, including:

  • Microprocessor systems
  • Instrumentation and control systems
  • Logic comparison operations
  • Data processing equipment
  • Computers and peripherals

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The HCF4585BEY is manufactured with robust materials and tested rigorously to ensure it meets industry standards for reliability and performance.

Conclusion

With its comprehensive feature set and reliable performance, the HCF4585BEY from STMicroelectronics is an excellent choice for designers who require a dependable 4-bit magnitude comparator for their digital systems. Its wide operating voltage range and high noise immunity make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess