Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 32 V, ±1 V to 16 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 206307-LM239AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM239AN CAD Model

Description

The LM239AN is a versatile and high-performance device designed and manufactured by STMicroelectronics. This precision quad comparator is widely used in various applications, including industrial, automotive, and consumer electronics. It integrates four independent voltage comparators that are capable of operating at power supply voltages ranging from 2V to 36V for single supply operation and ±1V to ±18V for dual supply operation. This flexibility makes the LM239AN suitable for a broad array of electronic circuits.

Key Features

  • Wide Voltage Range: The device can function with a wide range of power supply voltages, making it adaptable to numerous applications.
  • Low Supply Current: It boasts a low supply current, which enhances its efficiency and makes it ideal for battery-operated devices.
  • Input Common-Mode Voltage Range: Includes ground, which allows for direct sensing near ground.
  • Differential Input Voltage Range: Equal to the power supply voltage, which offers improved flexibility in circuit design.
  • Open Collector Outputs: These outputs can be connected to other open-collector outputs to achieve wired-AND relationships.
  • Low Input Bias Current: This feature ensures minimal impact on the rest of the circuit and reduces overall power consumption.

Applications

The LM239AN is ideal for a variety of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Motor controllers
  • Relay drivers
  • Practical level shifters
  • Window detectors

Package and Quality

The LM239AN is offered in a standard DIP-14 (Dual In-line Package) that ensures ease of integration into printed circuit boards. STMicroelectronics is committed to delivering high-quality products, and the LM239AN is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance in the most demanding conditions.

For engineers and designers looking for a reliable and efficient voltage comparator, the LM239AN from STMicroelectronics is an excellent choice that combines performance with versatility.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.3892
ECAD model for MAX996ESD+TG077
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6243 $65.5515
255+ $0.5123 $130.6365
395+ $0.4964 $196.0780
540+ $0.4804 $259.4160
700+ $0.4644 $325.0800
935+ $0.4163 $389.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention